Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
Motherboard:
- X10SDV-4C-TLN4F (Bulk Pack)
Physical Stats
Form Factor:
Dimensions:
- 6.7" x 6.7", (17cm x 17cm)
Processor/Cache
CPU:
- Intel® Xeon® processor D-1518
- FCBGA 1667
- CPU TDP support 35W, 2.2GHz, 6MB, 4 Cores, 8 Threads
System Memory
Memory Capacity:
- 4x DDR4 DIMM sockets
- Supports up to 128GB DDR4 ECC RDIMM
- Supports up to 64GB DDR4 ECC/non-ECC UDIMM
Memory Type:
- 2133/1866/1600MHz ECC DDR4 ECC RDIMM and ECC/Non-ECC UDIMM
DIMM Sizes:
Memory Voltage:
Error Detection:
- Corrects single-bit errors
- Detects double-bit errors
(using ECC memory)
On-Board Devices
Chipset:
SATA:
Network Controllers:
- Dual LAN via Intel® i350-AM2 Gigabit Ethernet
- Dual LAN via SoC 10GBase-T
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201N PHY (dedicated IPMI)
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
Video:
TPM:
Input / Output
SATA:
LAN:
- 2x RJ45 10GBase-T ports
- 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB:
- 2x USB 3.0 ports (rear)
- 4x USB 2.0 ports (via headers)
Video:
Serial Port / Header:
DOM:
- 1x SuperDOM (Disk on Module) power connector
Chassis (Optimized for X10SDV-4C-TLN4F)
1U Chassis:
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision N chassis is recommended. Please talk to your sales representative for details.
Expansion Slots
PCI-Express:
- 1x PCIe 3.0 x16 slot
- M.2 PCIe 3.0 x4, M Key 2242/2280
System BIOS
BIOS Type:
- 128Mb SPI Flash with AMI BIOS
BIOS Features:
- PCI 3.0
- ACPI 5.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.8
- UEFI 2.4
- RTC (Real Time Clock) Wakeup
Management
Software:
- IPMI 2.0
- KVM with dedicated LAN
- NMI
- SUM
- SuperDoctor® 5
- Watch Dog
Power Configurations:
- ACPI / APM Power Management
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health Monitoring
Voltage:
- Monitors for CPU Cores, +1.8V, +12V, +3.3V, +5V, Chassis intrusion header, System level control
FAN:
- Total of four 4-pin fan headers supporting tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Monitor 2 (TM2) support
- PECI
LED:
- CPU / System Overheat LED
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- 12V DC or ATX Power Source
- RoHS
Operating Environment
Operating Temperature Range:
- 0°C - 60°C (32°F - 140°F)