Ballistix Sport LT Red 32GB Kit (4 x 8GB) DDR4-2400 UDIMM

Crucial Ballistix Sport LT DDR4 Memory
Product highlights

  • Speeds start at 2400 MT/s
  • Faster speeds and responsiveness than standard Crucial DDR4 memory
  • Ideal for gamers and performance enthusiasts
  • Four channel memory architecture maximizes data rates
  • Digital camo heat spreader available in white, gray and red
  • Easy plug-and-play installation
  • Intel® XMP 2.0 profiles for easy configuration
  • Optimized for the latest Intel platforms
  • Limited lifetime warranty
Speed. Style. Sport. Get more out of your memory.

Designed for performance enthusiasts, gamers, and anyone who simply wants to get more out of their system, Crucial Ballistix Sport LT DDR4 memory helps you do just that. Give your processor the resources it needs to perform and make your computer faster and more responsive.

Make your system go Ballistix.
Memory is fun when it’s faster, when it’s stylish, and when it helps your system perform at a higher level. Compared to standard Crucial DDR4 memory, that’s exactly what Ballistix Sport is engineered to do. Get faster speeds and run demanding applications with ease. Multitask at will with increased bandwidth. And strike first with better latencies and reduced load times.

Install with ease.
Getting more out of your system should be easy — and that’s exactly how we engineered Ballistix Sport memory. Using cutting-edge technology, intuitive module design, Intel® XMP 2.0 profiles and more, we designed Ballistix Sport with the sole intent of creating affordable, easy-to-use performance memory. Installation is a cinch: just plug-and-play, and get ready to win with little to no BIOS configuration.

Go covert.
With a stealth digital camo design and integrated heat spreader, Ballistix Sport LT is designed to be your memory lieutenant. Keep your system cool and collected while mowing down the opposition — whether that’s a challenging spreadsheet or an opponent you’ve just reduced to a bloody pulp.

Micron® quality—a higher level of reliability.
As a brand of Micron, one of the largest memory manufacturers in the world, Ballistix memory is built to last and delivers a higher level of performance than standard memory. For more than 35 years, we've engineered old-school DDR memory all the way to Ballistix Sport DDR4, which empowers you to seize an affordable performance edge. Backed by a limited lifetime warranty and rigorously tested to some of the most demanding standards in the industry, Ballistix Sport LT DDR4 memory has been thoroughly proven and is ready to make an immediate impact in your system.

Manufacturer Part Number
BLS4K8G4D240FSE
EAN/UPC
0649528777355,649528777355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : Ballistix
Form Factor : UDIMM
Total Capacity : 32GB Kit (4 x 8GB)
Warranty : Limited Lifetime
Specs : DDR4 PC4-19200 • 16-16-16 • Unbuffered • NON-ECC • DDR4-2400 • 1.2V • 1024Meg x 64 •
Series : Ballistix Sport
ECC : NON-ECC
Module Qty : 4
Speed : 2400 MT/S
Voltage : 1.2V
DIMM Type : Unbuffered