Ballistix Sport LT 32GB Kit (2 x 16GB) DDR4-2400 SODIMM

Ballistix Sport LT DDR4 SODIMMs
Product highlights

  • Speeds start at 2400 MT/s
  • Faster speeds and responsiveness than standard Crucial DDR4 memory
  • Increased performance and frame rates for systems with integrated graphics
  • Ideal for gamers and performance enthusiasts
  • Black PCB design with digital camo features
  • Easy plug-and-play installation
  • Intel© XMP 2.0 profiles for easy configuration
  • Optimized for the latest Intel processors
  • Limited lifetime warranty
More speed. More performance. Better gaming.

Ballistix Sport LT DDR4 SODIMMs accelerate your gaming laptop or small form factor system by packing more aggression into every memory slot. Achieve faster speeds and run demanding games and applications with ease. Multitask at will with increased bandwidth. And strike first with better latencies, smoother integrated graphics, and reduced load times. Feed your processor with the resources it needs and devour the competition with Ballistix gaming memory.

Pack more memory into your system than ever before
Laptops and small form factor systems naturally have a limited amount of memory slots, but high density Ballistix DDR4 SODIMMs allow you to overcome this constraint and install more memory for faster performance. Higher densities enable higher capacities, which have plenty of room to handle demanding games and applications.

Enhance integrated graphics
With speeds that start at 2400 MT/s, Ballistix Sport LT DDR4 SODIMMs elevate integrated graphics performance. Since integrated graphics share system memory, faster memory helps increase frame rates and improves visuals on your rig.

Install in minutes 
Installing is easy: just plug in the modules and get ready to win with little to no BIOS configuration. Using cutting-edge technology and Intel© XMP 2.0 profiles, we designed Ballistix Sport LT SODIMMs with the sole intent of creating affordable memory that’s ready for action.

Go covert
With a stealth digital camo design, Ballistix Sport LT SODIMMs are your memory lieutenants. Keep your system cool and collected while demolishing the opposition.

Micron© quality—a higher level of reliability.
As a brand of Micron, one of the largest memory manufacturers in the world, Ballistix memory is built to last and delivers faster performance than standard Crucial memory. For more than 35 years, we’ve engineered old-school DDR memory all the way to Ballistix Sport LT DDR4 SODIMMs. Backed by a limited lifetime warranty and tested to some of the most demanding standards in the industry, Ballistix Sport LT DDR4 SODIMMs are ready to make an immediate impact in your system.

Manufacturer Part Number
BLS2K16G4S240FSD
EAN/UPC
0649528777096,649528777096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Ballistix
Form Factor: SODIMM
Total Capacity: 32GB Kit (16GBx2)
Warranty: Limited Lifetime
Specs: DDR4 PC4-19200 • CL=16 • Unbuffered • NON-ECC • DDR4-2400 • 1.2V • 2048Meg x 64 •
Series: Ballistix Sport
ECC: NON-ECC
Module Qty : 2
Speed: 2400 MT/S
Voltage: 1.2V
DIMM Type: Unbuffered