
Twice the recording time, about half the charging time.
New battery packs and a quick, large-capacity charger.
A new series of compact battery packs and a battery charger with large-capacity, quick-charge compatibility have been launched. for use with the camera recorders and portable recorder. (please see below for the details.) The new battery packs boast about twice the capacity of previous battery packs, thus almost doubling the operating hours of the camera recorders. The AG-VBR118G with the largest capacity in the new series lets the AJ-PX270/230 handheld camera recorders record continuously for more than four hours. The AG-DVX200 records continuously for more than five hours. The new AG-BRD50 battery charger enables quick-charging, reducing the battery charge time to about half that of the previous model.
The new battery packs and battery charger are also compatible with the previous battery system so the new series battery packs can be charged using the previous battery charger and the new series battery charger can be used to charge previous battery packs.* This adds flexibility and versatility to the operation of handheld camera recorders in the field.
Note:
Charging Time and Operation Time
Capacity: 8,850 mAh
Operation Time of AJ-PX270*1 /PX230 *1 * 2: Approx. 3 hours 10 min
Operation Time of AG-DVX200 *1: Approx. 3 hours 55 min
Charging Time with New AG-BRD50 Charger A: Approx. 4 hours
Charging Time with AG-B23 Charger: Approx. 9 hours 20 min
Weight and Dimensions
Weight: Approx. 333 g (0.734 lb)
Width: 41.3 mm (1-5/8 inches)
Height: 70 mm (2-3/4 inches)
Depth: 69.6 mm (2-3/4 inches)