Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor / System Bus
- 1 x Socket LGA1151
- Intel® Xeon® processor E3-1200 v5 product family
- Intel® Core™ i3 processors
- Intel® Pentium™ processors
- Intel® Celeron™ processors
Core Logic Memory - Total Slots : 4 (2-channel)
- Capacity : Maximum up to 64GB UDIMM
- Memory Type :
- DDR4 2133 UDIMM non ECC and with ECC
- Memory Size :
- 16GB
- * Please refer to ASUS server AVL for the latest update
Expansion Slots - Total Slot : 6
- Slot Location 1 : PCI 32bit/33MHz
- Slot Location 2 : PCI 32bit/33MHz
- Slot Location 3 : PCI 32bit/33MHz
- Slot Location 4 : PCI 32bit/33MHz
- Slot Location 5 : PCI-E x8 (Gen3 X4 Link)
- Slot Location 6 : PCI-E x16 (Gen3 X16 Link)
- Slot Location 7 : MIO Slot for Audio card
- Follow SSI Location#
Form Factor - ATX (12"x9.6", 305mm x 244mm)
ASUS Features - FAN speed control
- Rack Ready (Rack and Pedestal dual use)
- ASWM Enterprise
Storage
- SATA Controller :
- Intel® C236
- 8 x SATA3 6Gb/s ports
- Intel® Rapid Storage Technology Enterprise(RSTe) (For Linux/Windows)
- (Support Software RAID 0, 1, 5, 10 )
- SAS Controller :
- ASUS PIKE II 3008-8i 8-port SAS 12G RAID card(Optional)
- ASUS PIKE II 3108-8i 8-port SAS 12G HW RAID card(Optional)
Networking Graphic - Aspeed AST1400 with 64MB VRAM
On Board I/O - 1 x TPM header
- 1 x PSU Power Connector (24-pin ATX power connector + 8-pin ATX 12V power connector)
- 1 x USB 3.0 pin header , Up to 2 Devices
- 1 x USB 2.0 pin header , Up to 2 Devices
- 1 x USB connector*1
- 6 x Fan Header , 4pin
- 1 x Chassis Intruder
- 4 x Front LAN LED
- 1 x Device Power Connector*2
- 1 x VGA Header
- 1 x LPT
Back I/O Ports - 1 x External Serial Port
- 2 x USB 3.0, 2 x USB 2.0
- 1 x VGA Port
- 4 x GbE LAN
- 1 x PS/2, KB/Mouse
Management Solution Environment - Operation temperature: 10℃ ~ 35℃
- Non operation temperature: -40℃ ~ 70℃
- Non operation humidity: 20% ~ 90% ( Non condensing)
Weight - Gift Box (1-in-1)
- Net Weight : 0.694 KG
- Gross Weight : 1.4 KG
- Bulk Pack (10-in-1)
- Net Weight : 6.8 KG
- Gross Weight : 9.6 KG
Monitoring Note *1 1 x USB 3.0 connector (Type A USB socket)
*2 4-pin power connector