FD8369A-V Fixed Dome Network Camera

VIVOTEK’s FD8369A-V is an easy-to-use fixed dome network camera specifically designed for outdoor security applications, with a 2MP sensor enabling a viewing resolution of 1920x1080 at a smooth 30 fps. Dynamic and highly adaptable, the FD8369A-V is an all-in-one camera capable of capturing high quality video at high resolutions of up to 2 Megapixels.

The FD8369A-V features VIVOTEK's sophisticated Smart Stream II technology, allowing the camera to optimize image quality for desired regions, and thus ensure maximum efficiency of bandwidth usage and savings of up to 50% on bandwidth and storage requirements.

In order to adapt to constantly changing outdoor lighting conditions, the FD8369A-V features a removable IR-cut filter as well as IR illuminators effective up to 30M for superior image quality around the clock. For protection against harsh outdoor environments, the camera is encased in a weather-proof IP66-rated housing, making it impervious to rain and dust. The robustness of the FD8369A-V is further strengthened by the adoption of rugged IK10 design housing.

Incorporating a number of advanced features standard for VIVOTEK cameras, including video rotation, defog, a dedicated MicroSD/SDHC/SDXC card slot, and VIVOTEK's 32-channel recording software, the FD8369A-V is the ideal solution for your outdoor surveillance needs.

Manufacturer Part Number
FD8369A-V
EAN/UPC
4712123675794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FD8369A-V
System Information :

CPU : Multimedia SoC (System-on-Chip)
Flash : 128 MB
RAM : 256 MB
Camera Features :

Image Sensor : 1/2.9" Progressive CMOS
Maximum Resolution : 1920 x 1080 (2MP)
Lens Type : Fixed-focal
Focal Length : f = 2.8 mm
Aperture : F1.8
Field of View : 105° (Horizontal)
60° (Vertical)
109° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.06 Lux @ F1.8 (Color)
0.01 Lux @ F1.8 (B/W)
Pan/Tilt/Zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built-in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : MicroSD/SDHC/SDXC card slot
Seamless Recording
Video :

Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps@ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : 68.5 dB
Dynamic Range : 69.4 dB
Video Streaming : Adjustable resolution, quality and bitrate
Smart Stream II
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, 3D noise reduction, video rotation, defog
Network :

Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 Base-TX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video :

Video Motion Detection : Five-window video motion detection
Alarm and Event :

Alarm Triggers : Motion detection, manual trigger, periodical trigger, system boot, recording notification, camera tampering detection
Alarm Events : Event notification using HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General :

Connectors : RJ-45 for Network/PoE connection
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 0
Power Consumption : Max. 10.5
Dimensions : Ø 129 mm x 93 mm
Weight : Net: 590.6 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated housing
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick
Operating Temperature : Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Humidity : 90%
Warranty : 24 months
System Requirements :

Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~43 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories :

CD : User's manual, quick installation guide, Installation Wizard 2, VAST 32-CH Software
Others : Quick installation guide, alignment sticker, screw pack