Innov8 Hard Drive 8TB

Boundaries are now off limits.

Enter a new era of personal desktop storage with the Seagate ® Innov8. With a staggering 8 TB of storage, you can reliably access your vast archive of music and videos, along with all of your other important documents, projects and irreplaceable photos. Innov8’s uniqueness and durability offer a premium touch while helping to protect much of what you enjoy and hold dear.

The Innov8 HDD is the first 8 TB USB-powered desktop storage on the market that uses a single, reversible USB-C cable. You can power the Innov8 and have easy access to all of your great content. In addition, Seagate Ignition Boost TM technology brings an amazing engineering feat to you. By combining Ignition Boost technology with USB 3.1, you no longer need an extra power source or adapter dedicated to your desktop storage.

Innov8’s all-aluminium enclosure is sturdy and well-balanced. The stacked, wraparound layers frame a chiselled manufacturing finesse, reinforcing the durability and singular purpose of the drive’s architecture. Finally, the recessed top of Innov8 features an interpretation of the concentric disk icon, and is playfully reminiscent of Seagate’s earliest and most successful hard drive design.

Manufacturer Part Number
STFG8000400
EAN/UPC
7636490077807,0763649090480,763649090480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1: 8TB
Length: 208mm
Width: 123.6mm
Depth: 36mm
Typical Weight: 1.5kg