SonicSport In-ear Headphones with In-line Mic & Control

The ATH-COR150iS SonicSport® in-ear headphones give you great sounding audio with a travel-friendly design that includes in-line mic/control and snap-on ear hooks. The 8.5 mm drivers provide crystal clear sound reproduction with impressive bass response that brings out the depth in any type of music. The advanced-fit design features snap-on/snap-off ear hooks that enable the cord to be wrapped over each ear for additional stay-in-place comfort. Plus, with three sizes (S/M/L) of eartips to choose from, you’ll enjoy a customized fit with outstanding sound isolation.

The cord features an in-line mic and control that lets you answer calls and handle playback (play, pause, fast-forward, reverse, next/previous track) of music and video on smartphones and other portable devices, including iOS devices.

Manufacturer Part Number
ATH-COR150ISPK
EAN/UPC
4961310133733
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 8.5 mm
Frequency Response: 20 - 25,000 Hz
Maximum Input Power: 20 mW
Sensitivity: 103 dB/mW
Impedance: 16 ohms
Weight: 4.2 g (0.1 oz)
Cable: 1.2 m (3.9') Y-type
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: Ear hangers, eartips (S/M/L)
Type (Microphone): Condenser
Sensitivity (Microphone): -44 dB (0 dB=1 V/Pa, 1 kHz)
Frequency Response (Microphone): 100 – 10,000 Hz
Polar Pattern (Microphone): Omnidirectional