Wireless On-Ear High-Resolution Audio Headphones

SET YOUR MUSIC FREE

Listen to your music wirelessly with the SR5BT, combining lightweight on-ear portability and precision design with Audio-Technica’s unrivalled sound fidelity. Remember up to 8 devices with integrated Bluetooth® technology and enjoy easy one-touch pairing with NFC (Near Field Communication). With a wired connection, you can also experience the superb clarity of high-resolution audio, delivered through specially designed 45mm drivers.

  • Experience High-Resolution sound quality via wired connection through specially designed 45mm drivers
  • Listen to your music wirelessly with Bluetooth® technology that remembers up to 8 Bluetooth® devices
  • Up to 38 Hours battery life for continuous music playback on one charge
  • Integrated volume and mic control switch in the earcup for simple control of smartphones and other Bluetooth® audio devices
  • NFC (Near Field Communication) enables easy one-touch pairing with NFC-compatible Bluetooth® enabled devices
  • Lightweight and flexible swivel design for increased portability and enhanced fit
  • Soft memory-foam earpads and easily adjustable headband to provide a comfortable on-ear fit
  • Includes 1.2m detachable cable with mic and controls for optional wired connection, USB charging cable, and carrying pouch, ideal for when travelling

EXPERIENCE HIGH-RESOLUTION AUDIO

Specially tuned 45mm drivers for experiencing outstanding high-resolution audio via a wired connection.

ENHANCED FIT

Combining a lightweight on-ear design and soft memory foam earpads and headband to deliver an enhanced fit.

UP TO 38 HOURS BATTERY LIFE

Listen to your music wirelessly for up to 38 hours on a single charge.

ONE-TOUCH PAIRING

NFC (Near Field Communication) allows you to connect to your NFC-compatible Bluetooth® enabled device easily in one-touch.

INTEGRATED CONTROLS

PLAY/PAUSE, VOLUME, SKIP controls are integrated into the earcup allowing you have complete control of your music.

SUPERIOR COMFORT

Soft memory-foam has been incorporated on the earpads and headband to provide hours of listening comfort

Manufacturer Part Number
ATH-SR5BTWH
EAN/UPC
4961310135966,4961310135935
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back Dynamic
Driver Diameter: 45 mm
Frequency Response: 5-40,000 Hz
Maximum Input Power: 1,500 mW (for wired connection)
Sensitivity: 100 dB/mW
Impedance: 35 ohms
Battery: DC 3.7V lithium polymer battery
Battery Life: 38 hours continuous use (1000 hours standby)
Charging Time: Approx. 4 hours (for 0-100% charge)

Weight: 185 g (6.5 oz), without cable
Cable: Detachable 1.2 m (3.9') with in-line control/microphone
Connector: 3.5 mm (⅛") stereo mini-plug, L-shaped
Accessories Included: 1.0 m (3.3') USB charging cable, pouch
Type (Microphone): Condenser
Sensitivity (Microphone): -40 dB (1V/Pa at 1 kHz)
Frequency Response (Microphone): 50 - 4,000 Hz
Polar Pattern (Microphone): Omnidirectional


Type (Microphone in earcup): Condenser
Sensitivity (Microphone in earcup): -44 dB (1V/Pa at 1 kHz)
Frequency Response (Microphone in earcup): 50 – 4,000 Hz
Polar Pattern (Microphone in earcup): Omnidirectional
Communication System: Bluetooth Version 4.1
Output: Bluetooth Specification Power Class 2
Maximum Communication Range: Line of sight - approx. 10 m (33')
Compatible Bluetooth Profiles: A2DP, AVRCP, HFP, HSP
Support Codec: SBC, aptX, AAC