On-Ear High-Resolution Audio Headphones

With powerful 45 mm high-resolution audio drivers (5 – 40,000 Hz frequency range), the ATH-SR5 On-Ear Headphones let you hear your music like never before, with all its strength and detail, while also giving you the comfort and convenience of a lightweight, portable design.

The ATH-SR5 comes with a detachable 1.2 m (3.9') smartphone cable with in-line mic and controls to make it easy to answer calls and handle playback (play, pause, fast-forward, reverse, next/previous track) of music and video on compatible smartphones and other portable devices. The flexible swivel design and soft memory foam earpads and headband allow these lightweight headphones to fit comfortably and securely on the ears for many hours of listening enjoyment.

Manufacturer Part Number
ATH-SR5NBW
EAN/UPC
4961310135942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back Dynamic
Driver Diameter: 45 mm
Frequency Response: 5-40,000 Hz
Maximum Input Power: 1,500 mW
Sensitivity: 100 dB/mW
Impedance: 35 ohms
Weight: 165 g (5.8 oz), without cable
Cable: Detachable 1.2 m (3.9') smartphone cable with in-line control/microphone
Connector: 3.5 mm (⅛") stereo mini-plug, L-shaped
Accessories Included: Pouch
Type (Microphone): Condenser
Sensitivity (Microphone): -40 dB (1V/Pa at 1 kHz)
Frequency Response (Microphone): 50 - 4,000 Hz
Polar Pattern (Microphone): Omnidirectional