SonicFuel Wireless Over-ear Headphones

The ATH-S700BT offers clear, full-bodied audio reproduction with Bluetooth® wireless operation. The headphones are equipped with a mic, and music and volume controls, allowing you to easily answer calls, adjust volume and handle playback (play, pause, fast-forward and rewind) of music and video on compatible smartphones and other portable devices. The headphones remember up to eight devices and automatically connect with the last paired device. A 1.2 m (3.9') smartphone cable with mic and controls is also included to provide a standard wired connection that can be used in areas where Bluetooth wireless use is prohibited or when battery power is low. 

The headphones feature 40 mm drivers for powerful sound and efficient signal transfer. The housings are designed with an acoustic chamber that’s separate from the electronics in order to maximize driver performance. And the audio is given an additional boost from the high-quality, built-in headphone amplifier. 

The ATH-S700BT is equipped with an internal lithium polymer rechargeable battery that provides six hours of continuous use and up to 200 hours in standby mode. A 1.0 m (3.3') USB charging cable is included.

Manufacturer Part Number
ATH-S700BT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Closed-back Dynamic
  • Driver Diameter: 40 mm
  • Frequency Response: 20 – 24,000 Hz
  • Maximum Input Power: 3.5 mm (⅛") stereo mini-jack
  • Sensitivity: 100 dB/mW
  • Impedance: 34 ohms
  • Battery: DC3.7 V lithium polymer rechargeable battery
  • Battery Life: 6 hours continuous use (200 hours standby) 
  • Charging Time: Approx. 3 hours (for 0-100% charge)
  • Weight: 195 g (without cord)
  • Cable: 1.2 m (3.9') with 3.5 mm stereo mini-plug
  • Accessories Included: 1.0 m (3.3') USB charging cable, pouch
  • Type (Microphone): Condenser
  • Sensitivity (Microphone): -44 dB (1V/Pa at 1 kHz)
  • Frequency Response (Microphone): 50 – 4,000 Hz
  • Polar Pattern (Microphone): Omnidirectional