The ATH-CLR100iS SonicFuel® in-ear headphones give you great sounding audio with a travel-friendly design that includes an in-line mic and control button. The 8.5 mm drivers provide crystal clear sound reproduction with marvelous depth and detail. Plus, with Audio-Technica’s ear-fit design and three sizes (S/M/L) of eartips to choose from, you’ll enjoy long-lasting comfort and outstanding sound isolation.
The cord features an in-line mic and control that lets you answer calls and handle playback (play, pause, fast-forward, reverse, next/previous track) of music and video on smartphones and other portable devices, including iOS devices.
Note:
Type: Dynamic
Driver Diameter: 8.5 mm
Frequency Response: 20 - 25,000 Hz
Maximum Input Power: 20 mW
Sensitivity: 103 dB/mW
Impedance: 16 ohms
Weight: 3.4 g (0.1 oz)
Cable: 1.2 m (3.9') Y-type
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: Eartips (S/M/L)
Type (Microphone): Condenser
Sensitivity (Microphone): -44 dB (0 dB=1 V/Pa, 1 kHz)
Frequency Response (Microphone): 100 – 10,000 Hz
Polar Pattern (Microphone): Omnidirectional