Solid Bass Over-Ear Headphones with In-line Mic & Control

With newly designed drivers and in-line mic and control, the ATH-WS1100iS Solid Bass over-ear headphones give you portable, smartphone-compatible headphones with Hi-Res Audio reproduction and truly deep bass. The 53 mm Deep Motion Drivers, designed exclusively for the ATH-WS1100iS, feature an ultra-powerful magnetic circuit that works to deliver highly accurate audio with a wide frequency response, while the large diaphragm surface area of the drivers causes considerable air movement, helping to produce a rich, textured bass sound. 

The rigid housings of the ATH-WS1100iS, which incorporate Audio-Technica’s new Extra Bass Venting System, also contribute to the headphones’ audio clarity. Each housing features an aluminum stabilizer ring that helps produce clear mid-to-high frequencies. Vents, including extra side vents not found in other models that utilize the Bass Venting System, are positioned for optimal control of air movement inside the housings, aiding in the reproduction of high-fidelity bass sound. Exclusive dual-layer earpads, comprised of a firm internal layer and a soft outer layer, provide excellent sound isolation with amazing comfort. 

The detachable 1.2 m (3. 9') cable includes an in-line mic and control that lets you answer calls and handle media playback on your smartphone or other portable device. A convenient carrying pouch is also included.

Manufacturer Part Number
ATH-WS1100IS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Dynamic
  • Driver Diameter: 53 mm
  • Frequency Response: 5 – 40,000 Hz
  • Maximum Input Power: 1,000 mW
  • Sensitivity: 100 dB/mW
  • Impedance: 38 ohms
  • Weight: 281 g (9.9 oz)
  • Cable: 1.2 m (3. 9') with mic & control
  • Connector: 3.5 mm (1/8") stereo mini-plug, L-type
  • Accessories Included: Pouch
  • Type (Microphone): Condenser
  • Sensitivity (Microphone): -44dB (0dB = 1V/Pa, 1kHz)
  • Frequency Response (Microphone): 100 - 10,000 Hz
  • Polar Pattern (Microphone): Omnidirectional