Solid Bass In-Ear Headphones with In-line Mic & Control

With newly designed drivers and in-line mic and control, the ATH-CKS990iS Solid Bass in-ear headphones give you portable, smartphone-compatible headphones with refined bass reproduction. The powerful 13 mm Dual Magnetic-Field Drivers feature an extra magnet in front of the driver to create a concentrated magnetic field that helps produce full, textured bass without distortion. Audio-Technica’s specially designed Multiple-Transition Diaphragms with a diamond-like carbon coating add to the power and precision of the bass, as does the new Dual Bass Venting System, which utilizes two optimally placed vents in each housing for excellent air damping. The housings themselves are constructed of machined aluminum to reduce unwanted resonance and extend mid-to-high frequency response. 

The 1.2 m (3. 9') cable is comprised of two separate star-quad cables, one dedicated to the left channel, the other to the right, which improves isolation from external noise and channel cross talk. The cable also includes an in-line mic and control that lets you answer calls and control music and video on your smartphone or other portable device. The ATH-CKS990iS comes with four sizes of silicone eartips (XS/S/M/L) that fit onto the headphones’ two-position posts, supplying a custom fit with outstanding sound isolation. A convenient carrying case is also included.

Manufacturer Part Number
ATH-CKS990IS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Dynamic
  • Driver Diameter: 13 mm
  • Frequency Response: 5 - 28,000 Hz
  • Maximum Input Power: 100 mW
  • Sensitivity: 104 dB/mW
  • Impedance: 50 ohms
  • Weight: 10 g (0.4 oz)
  • Cable: 1.2 m (3. 9') with mic & control, Y-type
  • Connector: 3.5 mm (1/8") stereo mini-plug, L-shaped
  • Accessories Included: silicone eartips (XS/S/M/L), case
  • Type (Microphone): Condenser
  • Sensitivity (Microphone): -44dB (0dB = 1V/Pa, 1kHz)
  • Frequency Response (Microphone): 100 - 10,000 Hz
  • Polar Pattern (Microphone): Omnidirectional