Solid Bass In-Ear Headphones with In-line Mic & Control

With newly designed drivers and in-line mic and control, the ATH-CKS550iS Solid Bass in-ear headphones give you portable, smartphone-compatible headphones with superb bass reproduction. The powerful 9.8 mm Dual Magnetic-Field Drivers feature an extra magnet in front of the driver to create a concentrated magnetic field that helps produce full, textured bass. Audio-Technica’s specially designed Multiple-Transition Diaphragms add to the expansive bass response, as does the new Bass Venting System, which provides excellent air damping.

The 1.2 m (3. 9') flat cable includes an in-line mic and control that lets you answer calls and control music on your smartphone or other portable device. The ATH-CKS550iS also comes with four sizes of silicone eartips (XS/S/M/L) that fit onto the headphones’ two-position posts, supplying a custom fit with outstanding sound isolation. A convenient carrying pouch is also included.

Manufacturer Part Number
ATH-CKS550ISBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 9.8 mm
Frequency Response: 5 - 24,000 Hz
Sensitivity: 104 dB/mW
Impedance: 40 ohms
Weight: 7.5 g (0.3 oz)
Cable: 1.2 m (3. 9') with mic & control, Y-type
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: silicone eartips (XS/S/M/L), pouch
Type (Microphone): Condenser
Sensitivity (Microphone): -44dB (0dB = 1V/Pa, 1kHz)
Frequency Response (Microphone): 100 - 10,000 Hz
Polar Pattern (Microphone): Omnidirectional