With exclusive Solid Bass dual phase push-pull drivers (12.5 mm x 2), the ATH-CKS1100iS in-ear headphones give you premium sound reproduction with Hi-Res Audio and incredible bass. The specially designed drivers reduce intermodulation distortion for amazing wide-range audio reproduction, from deep, rich bass to crystal-clear high-frequency sounds. Audio-Technica’s new Dual Bass Venting System also contributes to the high-resolution audio reproduction by positioning two vents in each housing for optimal control of diaphragm movement. The housings themselves are constructed of machined aluminum to reduce unwanted resonance and extend mid-to-high frequency response.
The detachable 1.2 m (3. 9') cable, with newly developed A2DC (Audio Designed Detachable Coaxial) connectors, is comprised of two separate star-quad cables, one dedicated to the left channel, the other to the right, which improves isolation from external noise and channel cross talk. The cable also includes an in-line mic and control that lets you answer calls and control music and video on your smartphone or other portable device. The ATH-CKS1100iS comes with four sizes of silicone eartips (XS/S/M/L) that fit onto the headphones’ two-position posts, supplying a custom fit with outstanding sound isolation. A convenient carrying case is also included.
Note:
Type: Dynamic
Driver Diameter: 12.5 mm x 2
Frequency Response: 5 - 40,000 Hz
Maximum Input Power: 200 mW
Sensitivity: 108 dB/mW
Impedance: 50 ohms
Weight: 14 g (0.5 oz), without cable
Cable: Detachable 1.2 m (3. 9') with A2DC and mic & control
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: silicone eartips (XS/S/M/L), case
Type (Microphone): Condenser
Sensitivity (Microphone): -44dB (0dB = 1V/Pa, 1kHz)
Frequency Response (Microphone): 100 - 10,000 Hz
Polar Pattern (Microphone): Omnidirectional