ATH-ADG1X High-Fidelity Open-Back Gaming Headset

ATH-ADG1X

A DIFFERENT LEVEL OF GAMING

Harnessing over 40 years of audio engineering technology, the ATH-ADG1X provides players with the ultimate high-fidelity gaming experience. Advanced 53mm drivers and offering a lightweight, open-air honeycomb aluminium design, the ATH-ADG1X provide unrivalled sound quality and clarity and perfect for the gamer who values a natural sound and feel.

The ATH-ADG1X also allows for in-game voice communication through its state-of-the-art microphone feature, and comes equipped with a 1.2m attached cable and 2.0m extension suitable for any gaming environment.

Compatible with PS4, Smartphones & PC. Also compatible with Xbox One using the Xbox One Stereo Headset Adapter (www.xbox.com).

  • Advanced 53mm drivers provide extremely accurate sound reproduction for "FPS" and other games
  • Improved 3D Wing Support system offers hours of comfort and a secure fit
  • Audio-Technica's state-of-the-art microphone enables crystal clear in-game voice communication
  • Extremely soft earpads provide superior comfort for extended game play
  • Equipped with 1.2m attached cable and 2.0m extension cable
  • Included microphone windscreen reduces unwanted wind and breath noise

A DIFFERENT LEVEL OF GAMING

Award-winning composer, audio director and musician Frank Klepacki has been a key player in the gaming industry since the early 1990s. His groundbreaking, cinematic scores and sound designs have pushed technological and musical boundaries, raising the art of video game soundtrack production to an unprecedented level

Frank depends on Audio-Technica products when creating in the studio. So it’s little wonder that he also recommends A-T’s high-fidelity gaming headsets to those wanting to hear all the power and nuance of his work. Experience the games as Frank intended, and take yourself to a different level of gaming.

PREMIUM GOOSENECK HIGH RESPONSE MICROPHONE

Supercardioid microphones are a type of directional microphone with a narrow pickup pattern (narrower than cardioid), which results in outstanding rejection of undesired ambient sound..

3D WING SUPPORT SYSTEM

New, softer earpads and a redesigned, self-adjusting 3D Wing Support Housing that perfectly adapts to the user’s head for comfortable long gaming sessions.

VOLUME & MUTE CONTROLLER

Simple volume control and microphone mute switch enable one-hand operation.

OPEN-AIR DESIGN

Lightweight, honeycomb aluminium design offers a natural, spacious sound that keeps your ears cool even under the most intense gaming fire.

Manufacturer Part Number
ATH-ADG1X
EAN/UPC
4961310133221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Open-air dynamic
  • Driver Diameter: 53 mm
  • Frequency Response: 5 – 35,000 Hz
  • Maximum Input Power: 1,000 mW
  • Sensitivity: 99 dB/mW
  • Impedance: 48 ohms
  • Weight: 285 g (10.1 oz), without cable
  • Cable: 1.2 m (3.9')
  • Connector: 3.5 mm (1/8") gold-plated stereo mini-plug (4 pole)
  • Accessories Included: 2.0 m (6.6') extension cable; windscreen
  • Type (Microphone): Condenser
  • Sensitivity (Microphone): -41 dB (0 dB=1 V/Pa, 1 kHz)
  • Frequency Response (Microphone): 100 – 12,000 Hz
  • Polar Pattern (Microphone): Supercardioid