Headshell/Cartridge Combo Kit

The AT120Eb cartridge features a vector-aligned dual magnet design and A-T’s exclusive Paratoroidal signal generator. .3 x .7 mil elliptical.

The lightweight aluminum AT-HS10BK is a universal ½"-mount headshell for 4-pin turntable cartridges. Featuring an aluminum die-cast body, the AT-HS10BK is designed to keep vibration to the bare minimum. The finger lift is positioned near the front of headshell to enable precise placement of the stylus onto the record. The headshell is equipped with gold-plated lead wires for lossless signal transmission and comes with mounting screws. Fits the AT-LP120-USB and AT-LP1240-USB direct-drive turntables.

Manufacturer Part Number
AT120EB/HSB
EAN/UPC
4961310134396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response: 20-25,000 Hz
Channel Separation: 28 (dB at 1 kHz)
Vertical Tracking Force: 1.0-1.8 grams
Stylus Construction: Nude round shank
Recommended Load Impedance: 47,000 ohms
Output: 4.0 (mV at 1 kHz, 5 cm/sec)
Channel Balance: 1.0 dB (1 kHz)
Stylus Shape: 0.3 x 0.7 mil elliptical
Cantilever: Aluminum Pipe
Mount: Half-inch
Replacement Stylus: ATN120EB
Coil impedance: 3,200 ohms at 1 kHz
DC resistance: 800
Coil inductance (mH, 1 kHz): 490
Dynamic compliance (x10-6 cm/dyne): 10
Static compliance (x10-6 cm/dyne): 35
Vertical tracking angle: 20-degree
Dimensions (mm): H 17.3 x W 16.0 X D 28.2
Weight (g): 6.5

AT-HS10BK SPECIFICATIONS
Material: Aluminum
Connector: Aluminum
Weight: 10.0 g (0.4 oz), excluding lead wire
Dimensions: 13.7 mm (0.5") H × 21.0 mm (0.8") W × 52.0 mm (2.0") D
Accessories: Installation screws (16 mm × 2, 10 mm × 2), Nuts x 2, Plastic washers x 2