Peerless-AV’s PJF3 Projector Mount is loaded with an array of new features to enhance your viewing experience. The PJF3’s tool-less height and image adjustment and quick-release mechanism provide easy setup and projector maintenance. In addition to a flush mount the PJF3 series comes in three different extension lengths, allowing the projector to be placed anywhere between 13" to 43" from the ceiling. The PJF3-EXA/B/C(-W) all come with internal cable management, ensuring a clean, clutter-free and professional installation.
Note:
Mounting Pattern: 448 X 448mm (17.63 X 17.63")
Weight Capacity: 55lb (24.9kg)
Color: White
Finish: Powder Coat
Security Features:: Security Hardware
Tilt: +/-20
Swivel Yaw: 360
Roll: +/-10
Distance from Ceiling: 27.00-43.00" (686-1092mm)
Product Dimensions: 8.50-17.63 X 27.00-43.00 X 8.50-17.63" (216-446 X 686-1092 X 216-446mm)
Ship Dimensions: 7.25 x 9.5 x 23.75" (184.2 x 241.3 x 603.3mm)
Shipping Weight: 9.1lb (3.5kg)
UPC Code: 735029305750