PR1000-R Wireless Presenter Remote

PR1000- R

The PR1000-R Wireless Presenter features a built-in laser pointer that shows clearly on projector screens. With up to a 50-foot range present with confidence and freely move around the room. Easily control your presentation with Slideshow and Volume controls. It's ready to go right out of the box with no software to install or setup required.

  • MAKE YOUR POINT
    The built-in laser pointer lets you make your point on any projector screen.
  • YOU'RE IN CONTROL
    Navigate your presentation easily with intuitive slideshow controls and a smooth, comfortable design.
  • KEEP THE SOUND IN CHECK
    With dedicated volume control buttons, you can adjust the volume of your presentation as you go.
  • WORK THE ROOM
    With up to 50-Foot range, present with confidence, no matter where you are in the room.
  • ALL YOU NEED
    Everything you need comes right in the box, no software to install, and it's Mac and PC compatible.

Manufacturer Part Number
1345C002
EAN/UPC
0013803276558,013803276558
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS PRESENTER CONTROLS
Laser Pointer, Play, Power, Volume Up/Down, Slideshow Controls

LASER COLOR
Red Laser 

REMOTE MODES
Off

PRESENTATION SOFTWARE SUPPORTED
Microsoft PowerPoint

RANGE
Up to 50 Feet 1

INTERFACE
USB 2.0

OS COMPATIBILITY
Windows:
Windows® 10, Windows® 8, Windows 8.1, Windows 7, Windows Vista® SP2 and above

Mac:
Mac OS® X v10.5 - 10.11

WARRANTY 2
1-Year Limited Warranty with InstantExchange Program.
1-Year Toll-free U.S.-based Technical Phone Support