PR100-R Presentation Pointer

PR100-R

The PR100-R Wireless Presenter features a Vibrant Red Laser that is 2X more visible then a normal red laser!1 With a 50-foot range and intuitive presentation controls, that are compatible with PowerPoint and Keynote, feel free to move around the room to engage your audience for greater impact. Keep your presentation on track with either a quick glance at the Backlit LCD, that shows the timer and signal strength, or use vibration alerts that alert you at predetermined times - such as when you only have one minute left in your presentation. With no software or setup required - it's ready to go right out of the box

Manufacturer Part Number
1344C004
EAN/UPC
0013803276565,013803276565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS PRESENTER CONTROLS 
Laser Pointer, Lock, Play, Power, Slideshow Controls, Timer/Vibration On/Off, Timer, Timer Setting

LASER COLOR 

Vibrant Red Laser - Up to 2X more visible than standard red laser!1

PRESENTER MODES 

Off / Keynote / PowerPoint

PRESENTATION SOFTWARE SUPPORTED 

Microsoft PowerPoint
Apple Keynote
RANGE 
Up to 50 Feet2

INTERFACE 

USB 2.0

WAVELENGTH 

635nm

MAXIMUM OUTPUT 

<1mW

OS COMPATIBILITY 

Windows:
Windows® 10, Windows® 8, Windows 8.1, Windows 7, Windows Vista® SP2 and above
Mac:
Mac OS® X v10.5 - 10.11

WARRANTY 

1-Year Limited Warranty with InstantExchange Program3.
1-Year Toll-free U.S.-based Technical Phone Support3.