PR10-G Wireless Presenter Remote

PR10- G

Make your point even in the brightest auditoriums with the PR10-G Wireless Presenter, which features a Brilliant Green Laser that is 8X more visible than a standard red laser. With a 100-foot range and intuitive presentation controls, that are compatible with PowerPoint and Keynote, feel free to move around the room to engage your audience for greater impact. Keep your presentation on track with either a quick glance at the Backlit LCD, that shows the timer and signal strength, or use vibration alerts that alert you at predetermined times - such as when you only have one minute left in your presentation. With no software or setup required - it's ready to go right out of the box.

MAKE YOUR POINT

A Brilliant Green Laser1 that is 8X more visible than a standard red laser will get the attention of your audience even on LCD displays and in the brightest auditoriums.

YOU'RE IN CONTROL

Navigate your presentation easily with intuitive slideshow controls and a smooth, comfortable design.

FOCUS ON YOUR PRESENTATION, NOT THE CLOCK

Stay on track with a quick glance and silent vibration alerts. Easily read the time and signal strength on the convenient and clear Backlit LCD.

WORK THE ROOM

With up to 100-Foot range2, move freely around the room and engage your audience for greater impact.

ALL YOU NEED

Everything you need comes right in the box, no software to install, and it's Mac and PC compatible.

Manufacturer Part Number
1343C002
EAN/UPC
0013803276589,013803276589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS PRESENTER CONTROLS
Laser Pointer, Lock, Play, Power, Slideshow Controls, Timer/Vibration On/Off, Timer, Timer Setting

LASER COLOR
Brilliant Green Laser - Up to 8X more visible than a standard red laser!1

REMOTE MODES
Off / Keynote / PowerPoint

PRESENTATION SOFTWARE SUPPORTED
Microsoft PowerPoint
Apple Keynote

RANGE
Up to 100 Feet2

INTERFACE
USB 2.0

OS COMPATIBILITY
Windows:
Windows® 10, Windows® 8, Windows 8.1, Windows 7, Windows Vista® SP2 and above

Mac:
Mac OS® X v10.5 - 10.11

WARRANTY 3
1-Year Limited Warranty with InstantExchange Program.
1-Year Toll-free U.S.-based Technical Phone Support