The I20038 -- MN02X4W1-38MP19-3TL21A0A10-S upgradeable unit level power monitoring PDU delivers comprehensive view of power usage in a data center with an Interchangeable Monitoring Device (IMD). The modular design of the PDU allows the “hot-swappable” IMD to be upgraded as new technology is developed.
With its current IMD, the I20038 -- MN02X4W1-38MP19-3TL21A0A10-S offers on-board and web power monitoring display options with quick access to the unit's current, volts, real power, apparent power, power factor and kilowatt hours. By monitoring these critical variables, data center managers can evaluate energy usage trends and ensure maximum uptime.
DCIM Enabled - The I20038 -- MN02X4W1-38MP19-3TL21A0A10-S easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.
Note:
Monitoring: Input and per Phase power monitoring with Circuit/Breaker current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED display.
Monitoring Level 1: Aggregate - Total Unit Monitoring (kWh, W, VA, PF)
Power Measurements Compliant with ANSI C12.1 and IEC 62053-21 at 1% Accuracy Class Requirements
Monitoring Level 2: Phase (A, B, C) Monitoring (kWh, W, VA, PF, V, A)
Power Measurements Compliant with ANSI C12.1 and IEC 62053-21 at 1% Accuracy Class Requirements
Monitoring Level 3: Circuit / Breaker Monitoring (A)
Circuit/Breaker Current Measurements Independently Tested and Verified at 2% Accuracy
Quantity Of Inputs: 1
Voltage: 120/208V WYE
Current: 30A x 3 Phase WYE
VA per Input (Load Capacity): 8.6kW
Frequency: 50/60 Hz
Over Current Protection: (3) 20A Double Pole Magnetic Breakers
Switch: Breaker/Switch Combination
Scrolling / Rotatable Digital Display: Yes
Power Cable Wire Gauge: 10/5
Power Cable Length: 10ft
Power Entry Location: Bottom Front
Plug Type: NEMA L21-30P Twistlock
Combined Total Receptacle/Socket Quantity: 38
Receptacle/Socket Type #1: IEC C13
Quantity on Face #1: 30
Quantity per Breaker and Phase Combination #1: 10
Style #1: Banks of 5
Voltage per Receptacle/Socket #1: 208V
Receptacle/Socket Type #2: IEC C19
Quantity on Face #2: 6
Quantity per Breaker and Phase Combination #2: 2
Style #2: Individual
Voltage per Receptacle/Socket #2: 208V
Receptacle/Socket Type #3: NEMA 5-20R
Quantity on Face #3: 2
Quantity X Phase Only - #3: 2
Style #3: Duplex
Voltage per Receptacle/Socket #3: 120V
Internal RMS Voltage Sensor: Yes
Internal RMS Current Sensor: Yes
Network Connection: Dual 10/100Mbps Ethernet
Network Protocols Supported and Data Access Formats: HTTP, HTTPS (TLS 1.2), SMTP, SMTPS (TLS 1.2), ICMP, DHCP, IPv4, IPv6, Syslog, SNMP v1/v2c/v3, JSON, JSON API, RSTP
IP Reset Button: Yes
Hard Reboot Button: Yes
Continuous Operating Temperature Range: 50% derated operation: 45-60C / 113-140F (See product manual or quick-start guide for full de-rated operating conditions)
Continuous Operating Temperature Range: Full nameplate operation: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 72in / 1832mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit: Yes
Toolless Mounting Hardware - Center to Center Spacing: 61.25in and 64.75in
Made in the USA: Yes
Product Warranty: Five Year
Certification/Agency Approvals: FCC Part 15 Class A Conformance
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (LxWxD): 72in x 2in x 2in
Shipped Weight: 17lbs (7.71kg)