Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Radio Specifications—802.11 a/b/g
- DSSS,HR/DSSS, ERP-DSSS, OFDM , ERP-OFDM client access auto fallback
Radio Specifications—802.11n
- 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
- 802.11n Modulation
- Rates (Mbps): MCS0–MCS23 (6.5Mbps - 450Mbps)
- 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
- HT20 High-Throughput (HT) Support (for both 2.4 GHz and 5 GHz)
- A-MPDU and A-MSDU Frame Aggregation
Radio Specifications—802.11ac
- 5.150–5.950 GHz Operating Frequency
- 802.11ac Modulation (256-QAM)
- Rates (Mbps): MCS0–MCS9 (6.5Mbps - 1300Mbps), NSS = 1-3.
- 3x3:3 Streams SU-MIMO & MU-MIMO
- VHT20/VHT40/VHT80 support
Included Mounting Options
- Ceiling Tile flush 15/16” and Wall Mount locking accessory included with AP
Mounting
- Desktop
- Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
- Ceiling Tile flush 3/8”, 9/16” sold as an accessory
- Suspend Mount sold as an accessory
- Plenum Mount sold as an accessory
- Silhouette and Interlude sold as an accessory
Antennas
- 3x RP-SMA connector 2.4 GHz
- 3x RP-SMA connector 5 GHz
- 1x BLE internal antenna
Interfaces
- Two Autosensing 10/100/1000 Base-T Ethernet ports. PoE (Power over Ethernet 802.3af) ca pability on one of the ports
- RJ-45 console port
Physical
- WxDxH: 7.25” x 7.25” by 1 7/8” tall (plus .25” for the mounting hardware) – so 2.12” (5.4 cm) high total
Environmental
- Operating: 0 to +50°C, Storage: -40 to +70°C
- Humidity: 95%
Environmental Compliance
Power Specifications
- IEEE 802.3af PoE Power: Full 3x3:3 802.11ac MU-MIMO performance nd BLE . No USB port, no 2nd Ethernet port
- IEEE 802.3at PoE Power: full set of features (all of the above plus USB port and 2nd Ethernet port)
- 802.3af Power over Ethernet (PoE) capable Gigabit Ethernet port (RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6)
- 802.3at Power over Ethernet injector