Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interfaces
- 24 Gigabit Ethernet ports plus 4x 1 Gbps SFP/SFP+
- 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
- 1 LEDs button to cycle Link/Speed/Duplex/PoE status
- 1 RJ45 serial console port
Power over Ethernet
- Any combination of 12x 802.3af or 6x 802.3at ports
- 30 Watts max per port
- 180 Watts total power budget
- PoE Prioritization and Reporting
Ethernet Switching
- 16,000 MAC addresses
- Jumbo Frames (921600 bytes)
- QoS
- Line-rate switching
- IGMP Snooping
- Storm control
- Rate limiting
- Spanning Tree: STP, RSTP, MSTP
- 4096 VLANs
Environmental
- Operating: 0 to +40 degrees C
- Storage: -25 to +70 degrees C
- Humidity: 5% to 95% RH (non-condensing)
- Altitude: 3000m
- Acoustic: max 48 dB Temperature-controlled fan speed
MTBF
- 2,490,009 hours at 25 degrees C
Power
Other Features