SR2208P 8 Port Managed Desktop Switch

SR2208P is an 8 + 2 gigabit Ethernet port, cloud managed, fan less, desktop Layer3 Lite (L2 and L3 static routing) switch. SR2208P is the best fit for situations when you need extra wired port capacity. SR2208P allows you to quickly extend your wiring closet and it is simply auto-provisioned, managed and monitored from Aerohive’s public or private cloud based HiveManager network management system. The switch provides the flexibility of either using 8 ports in 802.3af mode or 4 ports in 802.3at mode or any combination of the modes.

Manufacturer Part Number
EVCO-AH-SR-2208P-NA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces

  • 8 gigabit Ethernet ports − 2x SFP/RJ45 Combo Uplink
  • 1 RJ45 serial console port

Power over Ethernet

  • 8 ports in 802.3af mode or 4 ports in 802.3at mode or any combination of the modes
  • 30 Watts max per port
  • 124 Watts total power budget

Ethernet Switching

  • 16,000 MAC addresses
  • Jumbo Frames (9216 bytes)
  • QoS
  • Line-rate switching
  • IGMP Snooping
  • Storm control
  • Rate limiting
  • Spanning Tree: STP, RSTP, MSTP
  • 4095 VLANs

Environmental

  • Operating: 0 to +40 degrees C
  • Storage: -25 to +70 degrees C
  • Humidity: 5% to 95% RH (non-condensing)
  • Altitude: 3000m
  • Desktop Fanless-Quiet

MTBF

  • 1,209,148 hours at 25 degrees C

Other Features

  • Cloud-managed Desktop with optional Rack-Mount