Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interfaces
- 24 Ethernet ports plus 4x 10 GE SFP/SFP+
- 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
- 1 LEDs button to cycle Link/Speed/Duplex/PoE status
- 1 RJ45 serial console port
Power over Ethernet
- Flexible use of 24x 802.3af or 12x 802.3at ports or any combination thereof
- 30 Watts max per port
- 370 Watts total power budget
- PoE Prioritization and Reporting
Ethernet Switching
- 16,000 MAC addresses
- Jumbo Frames (9216bytes)
- QoS
- Line-rate switching
- IGMP Snooping
- Storm control
- Rate limiting
- Spanning Tree: STP, RSTP, MSTP
- 4096 VLANs
Environmental
- Operating: 0 to +40 degrees C
- Storage: -25 to +70 degrees C
- Humidity: 5% to 95% RH (non-condensing)
- Altitude: 3000m
- Low-Noise: Less than 48dBA at full power - Temperature-controlled fan speed
MTBF
- 1,489,636 hours at 25 degrees C
Power
Other Features