SR2224P 24 Port Managed Access Switch

SR2224P is a 24 gigabit Ethernet + 4 SFP uplink ports, entry level access layer switch. SR2224P is the best option for any size campus deployments where the ease of management and scalability are the first priorities. Switches are centrally managed from Aerohive’s public or private cloud and deployment does not require any pre-staging at the central or branch office. All 24 GE ports are PoE capable and you can use any combination of 12x 802.3af or 6x 802.3at ports.

Manufacturer Part Number
AH-SR-2224P-NA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces

  • 24 Gigabit Ethernet ports plus 4x 1 Gbps SFP/SFP+
  • 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
  • 1 LEDs button to cycle Link/Speed/Duplex/PoE status
  • 1 RJ45 serial console port

Power over Ethernet

  • Any combination of 12x 802.3af or 6x 802.3at ports
  • 30 Watts max per port
  • 180 Watts total power budget
  • PoE Prioritization and Reporting

Ethernet Switching

  • 16,000 MAC addresses
  • Jumbo Frames (921600 bytes)
  • QoS
  • Line-rate switching
  • IGMP Snooping
  • Storm control
  • Rate limiting
  • Spanning Tree: STP, RSTP, MSTP
  • 4096 VLANs

Environmental

  • Operating: 0 to +40 degrees C
  • Storage: -25 to +70 degrees C
  • Humidity: 5% to 95% RH (non-condensing)
  • Altitude: 3000m
  • Acoustic: max 48 dB Temperature-controlled fan speed

MTBF

  • 2,490,009 hours at 25 degrees C

Power

  • 100-240 Volts, 6.5 Amps

Other Features

  • Cloud-managed Rack-Mount