Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interfaces
- 8 gigabit Ethernet ports − 2x SFP/RJ45 Combo Uplink
- 1 RJ45 serial console port
Power over Ethernet
- 8 ports in 802.3af mode or 4 ports in 802.3at mode or any combination of the modes
- 30 Watts max per port
- 124 Watts total power budget
Ethernet Switching
- 16,000 MAC addresses
- Jumbo Frames (9216 bytes)
- QoS
- Line-rate switching
- IGMP Snooping
- Storm control
- Rate limiting
- Spanning Tree: STP, RSTP, MSTP
- 4095 VLANs
Environmental
- Operating: 0 to +40 degrees C
- Storage: -25 to +70 degrees C
- Humidity: 5% to 95% RH (non-condensing)
- Altitude: 3000m
- Desktop Fanless-Quiet
MTBF
- 1,209,148 hours at 25 degrees C
Other Features
- Cloud-managed Desktop with optional Rack-Mount