Aerohive 2.4 GHz and 5 GHz Dual Band MIMO Sector Antenna 120 ̊

The Aerohive dual band MIMO sector antenna is ideal for covering specific areas over a prescribed angle 120 ̊. Sector antennas can increase capacity by improving SNR and increasing the frequency reuse.

Manufacturer Part Number
AH-ACC-120-ANT-KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical

Frequency range

2.4 - 2.5 GHz & 5.15 - 5.875 GHz

Gain, typ.

5 dBi @ 2.4 - 2.5 GHz & 5 dBi @ 5.15 - 5.875 GHz

Polarization

Liner Vertical & Dual Slant ±45 ̊

3 dB Beam-Width, H-Plane, typ.

120 ̊

3 dB Beam-Width, E-Plane, typ.

80 ̊

Input power, Max.

20 Watt

Input Impedance

50 Ohm

Mechanical

Dimensions (W x L x H)

200mm x 200mm x 33mm (7.9” x 7.9” x 1.25”)

Connector

3cm x 75cm Coaxial Cable RG 316 with RPSMA Male

Weight

420 g ( 0.9 lb)

Black Plane

Aluminum: protected through chemical passivation

Radome

UV Protected Polycarbonate

Mount

MNT-22

Environmental

Operating Temperature Range

-40 ̊C to +70 ̊C (-40F ̊ to +158F ̊)

Vibration

According tp IEC 60721-3-4

Flammability

UL94

Water Proofing

IP-67

Humidity

ETS 300 019-1-4, EN 302 085 (annex A.1.1)

Wind Load

220 km/h (136 Miles/h)