WAP361 Wireless-AC/N Dual Radio Wall Plate Access Point with PoE

In today’s dynamic business environment, employees are becoming more mobile and collaborative than ever. To stay productive, they need dependable, business-class access to network applications throughout the office. The Cisco® WAP361 Wireless-AC/N Dual Radio Wall Plate Access Points with Power over Ethernet (PoE) provide a simple, cost-effective way to extend highly secure, high-performance mobile networking to your employees and guests, so they can stay connected anywhere in the office regrdless of what mobile devices they use. This flexible solution lets you connect dozens of employees, and can scale to accommodate additional users and changing business needs.

The WAP361 access point uses a concurrent dual-band radio for improved coverage and user capacity. The 2x2 multiple-input multiple-output (MIMO) technology with two spatial streams allows the access point to run at maximum performance in both 5.0-GHz and 2.4-GHz frequencies. Gigabit Ethernet LAN interfaces with PoE facilitates flexible installation and can reduce cabling and wiring costs. Intelligent quality-of-service (QoS) features let you prioritize bandwidth-sensitive traffic for voice over IP (VoIP) and video applications.

To provide highly secure guest access to visitors and other users, the WAP361 Wireless-AC/N access point supports a captive portal with multiple authentication options and the ability to configure rights, roles, and bandwidth. A customized guest login page lets you present a welcome message and access details, and reinforces your brand with company logos.

WAP361 access points are easy to set up and use, with an intuitive wizard-based configuration to get you up and running in minutes. An attractive design with flexible mounting options allows the access points to blend well into any small-business environment.

To enhance reliability and safeguard sensitive business information, WAP361 access points support both Wi-Fi Protected Access (WPA) Personal and Enterprise, encoding all your wireless transmissions with powerful encryption. In addition, 802.1X RADIUS authentication helps keep unauthorized users out.

Designed to scale smoothly as your organization grows, the access points feature controller-less Single Point Setup, which simplifies the deployment of multiple access points without additional hardware. With a WAP361 access point, you can extend business-class wireless networking to employees and guests anywhere in the office, with the flexibility to meet new business needs for years to come.

Manufacturer Part Number
WAP361-A-K9
EAN/UPC
0882658823350,882658823350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards: IEEE 802.11ac, 802.11n, 802.11g, 802.11b, 802.3af/at, 802.3u, 802.1X (security authentication), 802.1Q (VLAN), 802.1D (Spanning Tree), 802.11i (WPA2 security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460)

Cabling type: Category 5e or better

Antennas: Internal antennas optimized for installation on a wall or ceiling

Operating system: Linux

Physical Interfaces

Ports: 5 - 10/100/1000 Ethernet, with support for 802.3af/at PoE, power port for AC adapter (not included)

Power supply: 802.3af/at PoE and external 48V/1.25A DC power adapter (not included)

Buttons: Reset button

Lock slot: Slot for Kensington lock

LEDs: One multi-function LED

Physical Specifications

Physical dimensions (W x D x H): 6.5 x 4.33 x 1.8 in. (165 x 110 x 45.75 mm)

Weight: 1.06 lbs or 480 g

Network Capabilities

VLAN support: Yes

Number of VLANs: 1 management VLAN plus 16 VLANs for SSIDs

802.1X supplicant: Yes

SSID-to-VLAN mapping: Yes

Auto-channel selection: Yes

Spanning Tree: Yes

Load balancing: Yes

IPv6: Yes

●  IPv6 host support
●  IPv6 RADIUS, syslog, Network Time Protocol (NTP)

Layer 2: 802.1Q-based VLANS, 16 active VLANS plus 1 management VLAN

Security

WPA, WPA2: Yes, including Enterprise authentication

Access control: Yes, management access control list (ACL) plus MAC ACL

Secure management: HTTPS

SSID broadcast: Yes

Rogue access point detection: Yes

Mounting and Physical Security

Multiple mounting options: Mounting bracket included for easy mounting to junction box

Physical security lock: Kensington lock slot

Quality of Service

QoS: Wi-Fi Multimedia and Traffic Specification (WMM TSPEC), client QoS

Performance

Wireless throughput: Up to 1.2-Gbps data rate (real-world throughput will vary)

Recommended user support: Up to 128 connective users, 32 active users per radio

Multiple-Access Point Management

Single Point Setup: Yes

Number of access points per cluster: 8

Active clients per cluster: 240

Configuration

Web user interface: Built-in web user interface for easy, browser-based configuration (HTTP, HTTPS)

Management

Management protocols: Web browser, Simple Network Management Protocol (SNMP) v3, Bonjour

Remote management: Yes

Event logging: Local, remote syslog, email alerts

Network diagnostics: Logging and packet capture

Web firmware upgrade: Firmware upgradable through web browser, imported or exported configuration file

Dynamic Host Configuration Protocol (DHCP): DHCP client

IPv6 host: Yes

HTTP redirect: Yes

Wireless

Frequency: Dual concurrent radios (2.4 and 5 GHz)

Radio and modulation type:

  • Dual radio, orthogonal frequency division multiplexing (OFDM)
  • IEEE 802.11a/n: OFDM (BPSK, QPSK, 16 QAM, 64 QAM)
  • IEEE 802.11ac: OFDM (BPSK, QPSK, 16 QAM, 64 QAM, 256 QAM)

WLAN:

  • 802.11n/ac
  • 2x2 MIMO with 2 spatial streams at 5 GHz
  • 2x2 MIMO with 2 spatial streams at 2.4 GHz
  • 20-, 40-, and 80-Mhz channels for 802.11ac
  • 20- and 40-Mhz for 802.11n
  • PHY data rate up to 1.2 Gbps
  • 802.11 Dynamic Frequency Selection (DFS)

Data rates supported:

  • 802.11a/b/g:
  • ●  54, 48, 36, 24, 18, 12, 9, 6, 11, 5.5, 2, and 1 Mbps
  • 802.11n: 6.5 to 300 Mbps
  • ●  20-MHz bandwidth: MCS 0-15 for supported data rates
  • ●  40-MHz bandwidth: MCS 0-15 for supported data rates
  • 802.11ac: 6.5 to 867 Mbps
  • ●  20-MHz bandwidth: MCS 0-9 for supported data rates
  • ●  40-MHz bandwidth: MCS 0-9 for supported data rates
  • ●  80-MHz bandwidth: MCS 0-9 for supported data rates