Server Board S1200SPO

Manufacturer Part Number
DBS1200SPO
EAN/UPC
0675901355070,675901355070,0735858306409,735858306409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status : Launched
Launch Date : Q2'16
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
Additional Extended Warranty Details : Single Processor Board Extended Warranty
# of QPI Links : 0
Compatible Product Series : Intel® Xeon® Processor E3-1200 v5 Family
Board Form Factor : uATX
Chassis Form Factor : 1U Rack
Socket : 1
Integrated Systems Available : Yes
Integrated BMC with IPMI : IPMI2.0
Embedded Options Available : No
TDP : 80 W
Included Items : (1)Server Board. (4)SATA Data Cable. (1)Attention Documentation. (1)Quick Start User's Guide. (1)Quick Configuration Label
Recommended Customer Price : N/A
Datasheet : Link
Board Chipset : Intel® C236 Chipset (Intel® GL82C236 PCH)
Description : An entry-level board with Intel® C236 chipset supporting one Intel® Xeon® Processor E3-1200 v5 family, 4 UDIMMs, Dual integrated 1GBaseT Ethernet. Supports eight SATA3 ports, M.2 SATA SSD (42mm), Intel® Integrated RAID Module and Intel® IO Module.
Target Market : Small and Medium Business

Memory Specifications
Max Memory Size (dependent on memory type) : 64 GB
Memory Types : DDR4 ECC UDIMM
Max # of Memory Channels : 2
Max Memory Bandwidth : 68.256 GB/s
Physical Address Extensions : 40-bit
Max # of DIMMs : 4
ECC Memory Supported : Yes
DIMM Type : UDIMM

Graphics Specifications
Integrated Graphics : No
Graphics Output : VGA

Expansion Options
PCI Express Revision : 3.0
Max # of PCI Express Lanes : 20
PCIe x8 Gen 3 : 1
Connector for Intel® I/O Expansion Module x8 Gen 3 : 1
Connector for Intel® Integrated RAID Module : 1

I/O Specifications
USB Revision : 2.0 & 3.0
# of USB Ports : 9
Total # of SATA Ports : 8
RAID Configuration : Software RAID RSTe (0,1,10,5) and ESRT2 (0,1,10)
# of Serial Ports : 1
# of LAN Ports : 2
Integrated LAN : 2x 1GbE
Embedded USB (eUSB) Solid State Drive Option : No
Integrated InfiniBand* : No

Package Specifications
Max CPU Configuration : 1
Low Halogen Options Available : See MDDS

Advanced Technologies
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® Remote Management Module Support : Yes
Intel® Node Manager : Yes
Intel® Rapid Storage Technology enterprise : Yes
Intel® I/O Acceleration Technology : Yes

Intel® Platform Protection Technology
Trusted Execution Technology : Yes

Intel® Transparent Supply Chain
TPM Version : 1.2