VPN Firewall

Safer, more reliable VPN connections

Faster processors today have vastly boosted the capabilities of attackers to decrypt VPN tunnels. Legacy VPN cryptographic algorithms like Message Digest 5 (MD5) and Secure Hash Algorithm 1 (SHA-1) are no longer sufficient to guarantee secure outbound communications. With supports to the more advanced Secure Hash Algorithm 2 (SHA-2), the VPN Firewall provides the safest VPN connections in its class to ensure maximum security for business communications.

Unlimited business mobility

To support dynamic, mobile business operations in today's BYOD (bring your own device) business environments, the VPN Firewalls offer unlimited business mobility with Layer-2 Tunneling Protocol (L2TP) VPN for mobile devices. The VPN Firewall supports L2TP VPN on a wide variety of mobile Internet devices running the iOS, Android and Windows mobile platforms.

ZyXEL One Network experience

Aiming for relieving our customers from repetitive operations of deploying and managing a network, ZyXEL One Network is designed to simplify the configuration, management, and troubleshooting, allowing our customers to focus on the business priorities.

ZyXEL One Network presents an easy-to-use tool, ZyXEL One Network Utility (ZON Utility) , to realize speed network setup. ZyXEL Smart Connect allows ZyXEL networking equipment to be aware and recognize each other and further facilitating the network maintenance via one-click remote functions such as factory reset or power cycling. ZyXEL One Network redefines the network integration across multiple networking products from switch to Wi-Fi AP and to Gateway.

OneSecurity.com

ZyXEL provides regular updates in response to the latest security threats and advisories, and a service portal that offers free, informative network security resource and know-how to help businesses and IT departments to protect their networks and operations from security risks of the digital age.

The ZyXEL USG and ZyWALL Series of products are integrated with OneSecurity.com service in the product GUI, so the IT staff can quickly and easily catch up with any new threats, and therefore proceed with walkthrough and troubleshooting actions with assistance from FAQs to better secure networks and easily manager UTM products.

Manufacturer Part Number
USG20W-VPN
EAN/UPC
0760559123659,760559123659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Models

USG20W-VPN

  • VPN Firewall (wireless)

Hardware Specifications

10/100/1000 Mbps RJ-45 ports

  • 1 x WAN, 1 x SFP, 4 x LAN/DMZ

USB ports

  • 1

Console port

  • Yes (RJ-45)

System Capacity & Performance*1

SPI firewall throughput (Mbps)*2

  • 350

VPN throughput (Mbps)*3

  • 90

Max. TCP concurrent session*4

  • 20,000

Max. concurrent IPSec VPN tunnels

  • 10

Max. concurrent SSL VPN users

  • 15

Included SSL VPN user no.

  • 5

Customizable zones

  • Yes

IPv6 support

  • Yes

Wireless Specifications (Only USG20W-VPN Supported)

Standard compliance

  • IEEE 802.11ac/n compliance

Standard compliance

  • IEEE 802.11ac/n compliance

Radio

  • 1

SSID number

  • 8

Maximum transmit power

  • US (FCC) 2.4 GHz: 25 dBm, 3 antennas
  • US (FCC) 5 GHz: 25 dBm, 3 antennas
  • EU (ETSI) 2.4 GHz: 20 dBm (EIRP), 3 antennas
  • EU (ETSI) 5 GHz: 20 dBm (EIRP), 3 antennas

No. of antenna

  • 3 detachable antennas

Antenna gain

  • 2 dBi @2.4 GHz, 3 dBi @5 GHzs

Data rate

  • 802.11n Up to 450 Mbps
  • 820.11ac Up to 1300 Mbps

Receive sensitivity

2.4 GHz

  • 11 Mbps ≤ -87 dBm
  • 54 Mbps ≤ -74 dBm
  • HT20, MCS15 ≤ -71 dBm
  • HT40, MCS15 ≤ -67 dBm

5 GHz

  • 54 Mbps ≤ -74 dBm
  • HT20, MCS23 ≤ -71 dBm
  • HT40, MCS23 ≤ -68 dBm
  • VHT20, MCS8 ≤ -66 dBm
  • VHT40, MCS9 ≤ -62 dBm
  • VHT80, MCS9 ≤ -59 dBm

Key Software Features

Firewall

  • Yes

Virtual private network (VPN)

  • Yes (IPSec, SSL, L2TP over IPSec)

Anti-spam

  • Subscription based

Content filtering (CF)

  • Subscription based

Bandwidth management

  • Yes

Logging and monitoring

  • Yes

Unified security policy

  • Yes

System management

  • Yes

Power Requirements

Power input

  • 12 V DC, 2.0 A max.

Max. power consumption (watt)

USG20-VPN

  • 12.00

USG20W-VPN

  • 18.0

Heat dissipation (BTU/hr)

USG20-VPN

  • 40.92

USG20W-VPN

  • 61.38

Physical Specifications

Item

USG20-VPN

  • Dimensions (WxDxH)(mm/in.): 216 x 143 x 33/ 8.50 x 5.63 x 1.30
  • Weight (kg/lb.): 1.04/2.29

USG20W-VPN

  • Dimensions (WxDxH)(mm/in.): 216 x 143 x 33/ 8.50 x 5.63 x 1.30
  • Weight (kg/lb.): 1.14/2.51 (Antenna included)

Packing

USG20-VPN

  • Dimensions (WxDxH)(mm/in.): 276 x 185 x 98/10.87 x 7.28 x 3.86
  • Weight (kg/lb.): 1.41/3.11

USG20W-VPN

  • Dimensions (WxDxH)(mm/in.): 276 x 185 x 98/10.87 x 7.28 x 3.86
  • Weight (kg/lb.): 1.50/3.31

Included accessories

USG20-VPN

  • Power adapter
  • RJ45 -RS232 cable for console connection

USG20W-VPN

  • Power adapter
  • RJ45 -RS232 cable for console connection
  • Antenna

Environmental Specifications

Operating

  • Temperature : 0°C to 40°C/32°F to 104°F
  • Humidity : 10% to 90% (non-condensing)

Storage

  • Temperature : -30°C to 70°C/-22°F to 158°F
  • Humidity : 10% to 90% (non-condensing)

MTBF (hr)

  • 44,000.00

Certifications

EMC

  • FCC Part 15 (Class B), IC, CE EMC (Class B), RCM, BSMI

Safety

  • BSMI, UL


Note:

*1: Actual performance may vary depending on network conditions and activated applications.
*2: Maximum throughput based on RFC 2544 (1,518-byte UDP packets).
*3: VPN throughput measured based on RFC 2544 (1,424-byte UDP packets).
*4: Maximum sessions measured using the industry standard IXIA IxLoad testing tool.