Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ i7 6500U Processor
- Intel® Core™ i5 6200U Processor
- Intel® Core™ i3 6100U Processor
Operating System
- Windows 10 Home
- Windows 10 Pro
Memory
- DDR3L 1600 MHz SDRAM, OnBoard Memory 4 GB , DIMM Up to 12 G
Display
- 13.3" 16:9 HD (1366x768)/IPS FHD (1920x1080)/IPS QHD+(3200 x 1800)
Graphic
- Integrated Intel® HD Graphics 520
Storage
- - 128GB SSD
- - 256GB SSD
- - 500GB HDD
- - 1TB HDD
- - 500GB HDD With 8 G SSD
Card Reader
- 2 -in-1 card reader ( SD/ SDHC)
Camera
Networking
- Integrated 802.11 a/g/n or 802.11 ac
- BT 4.0 support (on WLAN+ BT 4.0 combo card)
Interface
- 1 x COMBO audio jack
- 3 x USB 3.0 port(s)
- 1 x HDMI
- 1 x mini Display Port
- 1 x SD card reader
- 1X AC adapter plug
Audio
- Built-in Speakers And Microphone
- Bang & Olufsen ICEpower®
- SonicMaster
Battery
- 3Cells 50 Whrs Polymer Battery
Power Adapter
- Plug Type :ø4 (mm)
- Output :
- 19 V DC, 3.42 A, 65 W
- Input :
- 100 -240 V AC, 50/60 Hz universal
Dimensions
- 323 x 223 x 19.2 mm (WxDxH)
Weight
- 1.45 kg (with Polymer Battery)
Security
Certificates
- UL, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, Energy star
Only for Search
Thinnes - Ultrabook
Thinnes - Laptop