Get Faster Wi-Fi for Every Device
AC3150 Wireless MU-MIMO Gigabit Router
Archer C3150
With combined speeds of up to 3150Mbps, the Archer C3150 easily handles demanding activities at the same time. The router uses the latest innovations in Wi-Fi technology to create a faster, stronger, more reliable wireless network for your home. With the Archer C3150, lag, dropped connections, and dead zones will become a thing of the past.
NitroQAM and 4-Stream for Maximum Wi-Fi Speed
The Archer C3150 boasts a powerful combination of advanced Broadcom® NitroQAM™ technology and 4-Stream technology, which boosts wireless speeds up by 25%. This provides the speed and elite performance that you need to support your most demanding online applications, including simultaneous 4K streaming and online gaming.
More Connections and More Speed for Everyone
The Archer C3150 does more than just create faster Wi-Fi, it helps your devices achieve optimal performance by making communication more efficient. With MU-MIMO technology1, the Archer C3150 can provide four simultaneous data streams, allowing all connected devices to achieve speeds up to 4X faster than standard AC routers.
Moreover, dynamic Smart Connect technology automatically selects the best available band for each device.
Extraordinary Home Entertainment
Archer C3150 can support many devices when you invite friends to your large house to entertain. It can maintain multiple simultaneous HD streaming, online gaming and other content consumption without lag. The Archer C3150 can provide a maximized coverage and enable your devices to stay covered, near or far as it. Don’t let your mobile lifestyle stop the streaming and enjoy your home party.
The Power at the Heart of Your Router
Unlike normal routers, which usually have single core processors, the Archer C3150 features a powerful 1.4GHz dual core processor.
This unlocks the full potential of MU-MIMO and 4-Stream technologies, helping your dual band router maximize its performance potential.
Coverage for Your Entire Home
Four high-performance dual band antennas and high-powered amplifiers help create a strong, far-reaching network for your home. Beamforming technology focuses the Wi-Fi transmission in the direction of your connected devices, concentrating the signal where you need it the most. This allows you to enjoy fast, stable Wi-Fi in every part of your home, as well as on the patio, by the pool, and even in the yard.
A Router You Can Show Off
An elegant, minimalist design allows the Archer C3150 to be integrated seamlessly into the decor of any room. The LED indicators can be switched off to prevent distraction at night when placed in bedrooms or common spaces.
Note:
HARDWARE FEATURES
Interfaces: