8 Port Gigabit 10/100/1000 Base-T PoE Switch

The PEGS8 from V7 is an IEEE 802.3 compliant PoE switch designed for connecting a wide range of PoE equipment such as IP surveillance cameras, wireless access points, and other devices where a power source is not readily available. The 8 Port Gigabit PoE Switch gives you plenty of options to connect all of your devices, plus the ports are Auto Sensing to automatically optimize the speed for each connected device. The switch is rack mountable, features a fan-less design for quiet operation and is easy to set up – Simply plug in the power and Ethernet and you are ready to get down to business.

Manufacturer Part Number
PEGS8-1N
EAN/UPC
0662919090499,662919090499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919090499

Model: PEGS8-1N

Warranty: 2 years

Compliance: WEEE, CE, FCC

Package Type: OEM Box

Package Includes: x1 8 Port PoE Switch, x1 Power Supply, x1 Quick Installation Guide

Material: Metal

Number of Ports: 8 x RJ45

Product Height: 44

Product Length: 180

Product Width: 280

Product Dim (L/W/H): 180mm x 280mm x 44mm

Package Height: 77

Package Length: 438

Package Width: 245

Product Weight: 598 g