8 Port Gigabit 10/100/1000 Base-T Switch

The EGS8 from V7 is an IEEE 802.3 compliant desktop switch designed to easily expand your local area network. The 8 Port Gigabit Switch gives you plenty of options to connect all of your devices, plus the ports are Auto Sensing to automatically optimize the speed for each connected device. The desktop switch features a fan-less design for quiet operation and is easy to set up – Simply plug in the power and Ethernet and you are ready to get down to business.

Manufacturer Part Number
EGS8-1N
EAN/UPC
0662919090437,662919090437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919090437

Model: EGS8-1N

Warranty: 2 years

Compliance: WEEE, CE, FCC

Package Type: OEM Box

Package Includes: x1 8 Port Switch, x1 Power Supply, x1 Quick Installation Guide

Material: Plastic

Number of Ports: 8 x RJ45

Product Height: 25.2

Product Length: 75

Product Width: 138.7

Product Dim (L/W/H): 75mm 138.7mm 25.2mm

Package Height: 67

Package Length: 160

Package Width: 91

Product Weight: 176 g

Shipping Weight: 70 g