Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Tech Specs
- Processor
- Intel Xeon E3-1240 v5 (Intel Xeon Processor E3-1240 v5 Quad Core HT 3.5Ghz, 3.9Ghz Turbo, 8MB)
- Memory
- 8GB (2x4GB) 2133MHz DDR4 Non-ECC
- Model
- 3620 MT
- Line of Business
- Precision
- Primary Storage
- 1TB, 3.5" SATA (7,200 RPM) Hard Drive
- Operating System
- Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
- Display
- NA
- Graphics
- NVIDIA® Quadro® K620 2GB (DP, DL-DVI-I) (1 DP to SL-DVI adapter)
- Primary Optical Device
- 16x DVD-ROM drive
- Warranty
- 3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis
- vPro
- Intel® vPro
- Audio
- No External Speaker
- Bluetooth
- NA
- Camera Microphone
- NA
- Power
- Dell Precision Tower 3620 Up to 85% efficient 290W Chassis
- spl_product_keyboard_mouse
- Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black
- ports / slots
- No Serial Port/PS2 Adapter
- Included productivity
- Microsoft Office 30 Day Trial
- Included software
- Windows 10 OS Recovery 64bit – DVD
- spl_product_wirelesslan80211
- NA
- Comments
- Energy Star
- Order Code
- N111P3620US2
- Base SKU
- 210-AEWT
- Config Type
- Smart Selection