Precision 3620 Workstation

The Dell Precision Tower 3000 Series is a  fully customizable, entry workstation  certified to run professional  applications  ideal  for people who need the performance  and  reliability,  but felt a workstation was  out of their budget.

Every Dell Precision is designed around  innovation, performance and reliability.  We  understand the importance of time and  workflow for all professional creators. With  this in mind we design technology with the  most innovative performance technologies,  and work with our software partners to test  and certify all Dell  Precisions,  so that we  maximize performance and minimize  downtime.

Manufacturer Part Number
GJD8G
EAN/UPC
0884116229148,884116229148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel i7-6700 (6th Gen Intel Core i7-6700 Quad Core 3.40GHz, 4.0Ghz Turbo, 8MB, w/ HD Graphics 530)

Memory

8GB (2x4GB) 2133MHz DDR4 Non-ECC

Model

3620 MT

Line of Business

Precision

Primary Storage

1TB, 3.5" SATA (7,200 RPM) Hard Drive

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Display

NA

Graphics

Integrated Graphics included

Primary Optical Device

16x DVD-ROM drive

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

vPro

Intel® vPro

Audio

No External Speaker

Bluetooth

NA

Camera Microphone

NA

Power

Dell Precision Tower 3620 Up to 85% efficient 290W Chassis

spl_product_keyboard_mouse

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

ports / slots

No Serial Port/PS2 Adapter

Included productivity

Microsoft Office 30 Day Trial

Included software

Windows 10 OS Recovery 64bit – DVD

spl_product_wirelesslan80211

No Wireless LAN Card

Comments

Energy Star

Order Code

N111P3620US

Base SKU

210-AEWT

Config Type

Smart Selection