Precision 3420 Workstation

Precision Fixed Workstations

For professional creators

Highest performing and fully customizable workstations certified with professional applications.​​

Manufacturer Part Number
YYN1N
EAN/UPC
0884116228974,884116228974
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel i5-6500 (6th Gen Intel Core i5-6500 Quad Core 3.2GHz, 3.6Ghz Turbo, 6MB, w/ HD Graphics 530)

Memory

4GB (1x4GB) 2133MHz DDR4 Non-ECC

Model

3420 SFF

Line of Business

Precision

Primary Storage

500GB 3.5inch Serial ATA (7,200 Rpm) Hard Drive

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Display

NA

Graphics

Integrated Graphics included

Primary Optical Device

8X Slimline DVD-ROM drive

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

vPro

Intel vPro

Audio

No External Speaker

Bluetooth

NA

Camera Microphone

NA

Power

Dell Precision Tower 3420 Up to 85% efficient 180W Chassis

spl_product_keyboard_mouse

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

ports / slots

No Serial Port/PS2 Adapter

Included productivity

Microsoft Office 30 Day Trial

Included software

Windows 10 OS Recovery 64bit – DVD

spl_product_wirelesslan80211

NA

Comments

Energy Star

Order Code

N111P3420SFFUS1

Base SKU

210-AEWR

Config Type

Smart Selection