7710 Mobile Workstation

Precision Mobile Workstations

For professional creators

Highest performing and fully customizable workstations certified with professional applications.​

Manufacturer Part Number
H865W
EAN/UPC
0884116229490,884116229490,0884116247371,884116247371
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Xeon® Quad Core (E3-1505M, E3-1535M)
  • Intel® 6th Gen Core™ i7 (6920HQ, 6820HQ)
  • Intel® 6th Gen Core™ i5 (6300HQ)

Operating System

  • Windows 7 Professional, 64-bit, English
  • Windows 8.1 Pro, 64-bit English/French
  • Ubuntu Linux 14.04 SP1
  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory1

    • Up to 64GB2 DDR4 at 2133Mhz - 4 DIMMS

Chipset

  • Intel Mobile CM236

Graphics Card

  • AMD FirePro W5170M w/2GB GDDR5 dedicated memory
    AMD FirePro W7170M w/4GB GDDR5 dedicated memory
    Nvidia Quadro M3000M w/4GB GDDR5 dedicated memory
    Nvidia Quadro M4000M w/4GB GDDR5 dedicated memory
    Nvidia Quadro M5000M w/8GB GDDR5 dedicated memory
    Intel® HD Graphics P530 & 530

Display

  • 17.3" UltraSharp™ FHD IPS(1920x1080) Wide View Anti-Glare LED-backlit with Premium Panel Guarantee (72% color gamut)

    17.3" UltraSharp™ UHD IGZO(3840x2160) PremierColor Wide View Anti-Glare LED-backlit with Premium Panel Guarantee (100% Adobe color gamut)

Hard DriveHelp Me Choose

  • Up to 2000GB2 SATA hard drive
  • Up to 1000GB2 SATA hard drive
  • Up to 1000GB2 Solid State Drive SATA hard drive

Security

  • Intel® Platform Trust Technology
    Trusted Platform Module (TPM) 1.2
    Chassis lock slot support
    Support for optional Computrace and Optional SmartCard Reader
    Contactless SmartCard Reader/Fingerprint Reader or FIPS Fingerprint Reader

Power

  • 240 Watt AC adapter (7mm barrel)

Dimensions

  • Height (front-Rear): Front 1.12” (28.5mm) – Rear 1.36” (34.49mm) x Width: 16.42” (417.04mm) x Depth: 11.08” (281.44mm)

    Weight: starting at 7.55 lbs (3.42 kg) with SSD

Ports

  • 4 USB 3.0 with PowerShare
    1 mDP
    1 HDMI
    1 Headphone and microphone combo jack
    1 SmartCard Reader (optional)
    1 Thunderbolt® 3 optional

Slots

  • SD Card Reader (SD, SDHC, SDXC, supporting up to 64GB)

Regulatory

  • Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment