5510 Mobile Workstation

Your ideas have met their match.

Lets your software and your ideas soar with Dell Precision Workstations.

Manufacturer Part Number
YP00Y
EAN/UPC
0884116229506,884116229506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 6th Gen Core™ i7 (6820HQ)
  • Intel® Xeon® Quad Core (E3-1505M)
  • Intel® 6th Gen Core™ i5 (6300HQ)

Operating System

  • Windows 7 Professional, 64-bit, English
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Pro 64bit English, French, Spanish
  • Ubuntu Linux 14.04 SP1

Memory1

  • Up to 32GB2 DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Mobile Intel CM236

Graphics Card

  • NVIDIA Quadro M1000M with 2GB GDDR5 dedicated memory
    Intel® Pro Graphics 530 & P530

Display

  • 15.6" UltraSharp™ FHD IPS (1920x1080) Wide View Anti-Glare LED-backlit with Premium Panel Guarantee (72% color gamut)

    15.6" UltraSharp™ PremierColor UHD IGZO(3840x2160) Touch Wide View LED-backlit with Premium Panel Guarantee (100% Minimum Adobe color gamut)

Hard DriveHelp Me Choose

  • Up to 1000GB2 SATA hard drive
  • Up to 1000GB2 Solid State Drive SATA hard drive
  • Up to 500GB2 SATA hard drive

Connectivity

  • Wired: Type C to Ethernet adapter included
    Wireless LAN: Intel® 8260 Dual-Band 2x2 802.11 ac (Miracast) Bluetooth® 4.0, NFC
    Dell DW1830 3x3 802.11ac + Bluetooth 4.0, NFC
    Dell DW1820A 2x2 801.11ac + Bluetooth 4.1, NFC

Security

  • Intel® Platform Trust Technology
    Trusted Platform Module (TPM) 1.2
    Chassis lock slot support
    Support for optional Computrace8

Multimedia

  • Dual integrated high quality speakers and dual integrated noise cancelling digital array microphones standard
    MaxxAudio® Pro by Waves
    Integrated light sensitive HD video webcam

Power

  • 130 Watt AC adapter (4.5mm barrel)

Dimensions

  • Height: 0.45” (11.48mm) x Width: 14.06” (357.23mm) x Depth: 9.27” (235.47mm)
    Weight: 3.93lb (1.78kg)

Ports

  • 1 Thunderbolt 3
    2 USB 3.0 with PowerShare
    1 HDMI
    1 Headphone and microphone combo jack

Slots

  • SD Card Reader (SD, SDHC, SDXC, supporting up to 64GB)

Regulatory

  • Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment