3510 Mobile Workstation

Great machine for great minds.

Affordable, fully configurable 15" mobile workstation in a thin and light design. Featuring Intel processors and extensive memory.

Manufacturer Part Number
24M27
EAN/UPC
0884116229544,884116229544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 6th Gen Core™ i7 (6820HQ, 6700HQ)
  • Intel® 6th Gen Core™ i5 (6440HQ, 6300HQ)
  • Intel® Xeon® Quad Core (E3-1505M)

Operating System

  • Ubuntu Linux 14.04 SP1
  • Windows 7 Professional, 64-bit, English
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Pro 64bit English, French, Spanish

Memory

  • Up to 32GB2 Dual Channel DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Intel Mobile CM236

Graphics Card

  • AMD FirePro W5130M w/2GB GDDR5
    Intel® Integrated HD Graphics 530
    Intel® Integrated HD Graphics P530

Display

  • 15.6" HD TN (1366x768) Anti-Glare LED-backlit (45% color gamut)
    15.6" FHD IPS (1920x1080) Wide View Anti-Glare LED-backlit (72% color gamut)
    15.6" FHD IPS Touch(1920x1080) Wide View LED-backlit(72% color gamut)

Hard DriveHelp Me Choose

  • Up to 1000GB2 SATA hard drive
  • Up to 1000GB2 Solid State hard drive
  • Up to 500GB2 SATA hard drive

Connectivity

  • Integrated Intel i218LM 10/100/1000 Gigabit Ethernet Controller

Security

  • Intel® Platform Trust Technology, Trusted Platform Module (TPM) 1.2, Chassis lock slot support; 1 SmartCard Reader optional; 1 x FIPS Fingerprint reader optional (coming early 2016)

Power

  • 130 Watt AC adapter (7mm barrel)

Dimensions

  • Height: 0.97” (24.55mm) x Width: 14.61” (377.1mm) x Depth: 9.94” (252.6mm)
    Weight: (Starts at) 4.75lbs (2.23kg)

Ports

  • 1 Docking Connector
    1 Thunderbolt® 3 Port optional
    1 SD 4.0 Memory Card Reader
    3 USB3.0
    1 PowerShare Capable
    1 HDMI 1.4
    1 VGA
    1 Headphone and microphone combo jack
    1 RJ-45 Network Connector

Slots

  • SD Card Reader (SD, SDHC, SDXC, supporting up to 64GB)