PageWide Enterprise Color 556dn

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

HP PageWide Technology delivers the fastest speeds and deepest security for up to 40% lower color cost per page than color lasers. Power productivity and count on unparalleled multi-level security.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Features

Professional color, breakthrough low cost per page

Results you expect and lasting value—up to 40% lower color cost per page than color lasers.

Print professional-quality color on a variety of papers—perfect for office use.

Print up to 2.5x more pages and replace less often than standard cartridges with high-yield options.

Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

Enterprise productivity at unmatched speeds

Wait less and do more with best-in-class speeds—as fast as 75 ppm in color and black-and-white.

Grab the documents you need and go. This device prints first pages in as fast as 7.1 seconds.

Optional NFC touch-to-print and encrypted wireless direct help keep mobile printing easy and protected.

Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen.

Unparalleled fleet security and management

Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.

Help protect data on the printer and in transit, using more than 100 embedded security features.

Help build business efficiency with HP Web Jetadmin, plus deploy over HP and 175 third-party solutions.

Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

Proven technology. Outstanding energy efficiency.

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.

Print up to 16,000 color pages and up to 20,000 black-and-white pages—and go longer between replacements.

Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.

Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Manufacturer Part Number
G1W46A#BGJ
EAN/UPC
0725184106996,725184106996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 50 ppm 5 
Print speed color:: Normal:Up to 50 ppm 5 
First page out (ready): Black: As fast as 7.1 sec
Color: As fast as 7.3 sec 6 
Print quality black (best) :

  • Up to 1200 x 1200 optimized dpi (when printing from a computer on HP ColorLok paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte and 600 x 600 input dpi)
Print quality color (best) :
  • Up to 2400 x 1200 optimized dpi (when printing from a computer on HP Advanced Photo Papers and 600 x 600 input dpi)
Duty cycle (monthly, A4): Up to 80,000 pages 7 
Recommended monthly page volume: 2000 to 7500 8 
Print technology :
  • HP PageWide Technology with pigmented inks
Processor speed : 1.2 GHz
Print languages : HP PCL 6, HP PCL 5 (HP PCL 5 driver available from the Web only), HP Postscript Level 3 emulation, native PDF printing (v 1.4)
Display :
  • 4.3 in (10.92 cm) touchscreen, Color Graphic Display (CGD)
Replacement cartridges:
  • HP 981A Black Original PageWide Cartridge (~6000 ISO yield) J3M71A
  • HP 981X High Yield Black Original PageWide Cartridge (~11000 ISO yield) L0R12A
  • HP 981Y Extra High Yield Black Original PageWide Cartridge (~20000 ISO yield) L0R16A
  • HP 981A Cyan Original PageWide Cartridge (~6000 ISO yield) J3M68A
  • HP 981X High Yield Cyan Original PageWide Cartridge (~10000 ISO yield) L0R09A
  • HP 981Y Extra High Yield Cyan Original PageWide Cartridge (~16000 ISO yield) L0R13A
  • HP 981A Magenta Original PageWide Cartridge (~6000 ISO yield) J3M69A
  • HP 981X High Yield Magenta Original PageWide Cartridge (~10000 ISO yield) L0R10A
  • HP 981Y Extra High Yield Magenta Original PageWide Cartridge (~16000 ISO yield) L0R14A
  • HP 981A Yellow Original PageWide Cartridge (~6000 ISO yield) J3M70A
  • HP 981X High Yield Yellow Original PageWide Cartridge (~10000 ISO yield) L0R11A
  • HP 981Y Extra High Yield Yellow Original PageWide Cartridge (~16000 ISO yield) L0R15A

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria-certified
Google Cloud Print 2.0 4 
Wireless capability :
  • No

Connectivity, standard :
  • 2 Hi-Speed USB 2.0 Host
  • 1 Hi-Speed USB 2.0 Device
  • 1 Gigabit Ethernet 10/100/1000T network
  • 1 Hardware Integration Pocket

Connectivity, optional :
  • HP Jetdirect 3000w NFC/Wireless Accessory J8030A, HP Jetdirect 2900nw Print Server J8031A

Minimum system requirements:
  • CD-ROM or DVD drive, or Internet connection
  • dedicated USB or network connection or Wireless connection
  • 200 MB available hard disk space
  • (For OS hardware requirements see microsoft.com)
  • Internet, USB, 1 GB available hard drive space
  • OS compatible hardware
  • (See Apple.com)

Compatible operating systems: Windows OS compatible with In-Box Driver, Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc.), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc.), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows OS compatible with Universal Print Driver (From HP.com), Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc.), Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc.), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Mac OS (HP Print Drivers available from HP.com and Apple Store), OS X 10.9 Mavericks, OS X 10.10 Yosemite, OS X 10.11 El Capitan
Mobile OS (In-OS drivers) iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP, SUSE Linux (12.2, 12.3, 13.1), Fedora (17, 18, 19, 20), Linux Mint (13, 14, 15, 16, 17), Boss (3.0, 5.0), Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10), Debian (6.0.x, 7.x)
Other OS
UNIX 10 

Memory specifications :

Memory, standard : 1280 MB
Maximum memory: 2304 MB

Paper handling :

Paper handling input, standard :
  • 500-sheet input tray
  • 50-sheet multipurpose tray
Paper handling input, optional: Optional 500 sheet tray 3; Optional integrated cart/stand with 500 sheet tray 3
500 sheet tray 4
and 500 sheet tray 5
Paper handling output, standard :
  • 300 sheet face-down output bin
Output capacity : Up to 300 sheets
Duplex printing : Automatic (Standard)
Media sizes supported : Tray 1: Letter, oficio, legal, statement, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 5 x 8 in, envelopes (No. 10, Monarch); Tray 2: Letter, statement, executive, envelopes (No. 10)
Media sizes, custom : Tray 1: 3 x 5 in to 8.5 x 14 in; Tray 2: 4.0 x 8.3 in to 8.5 x 11.7 in; Optional Tray 3: 4.0 x 8.3 in to 8.5 x 14 in; Optional Tray 4: 4.0 x 8.3 in to 8.5 x 14 in; Optional Tray 5: 4.0 x 8.3 in to 8.5 x 14 in
Media types : Plain paper (light, intermediate, mid-weight, heavy, extra heavy, prepunched, recycled, bond, other inkjet plain paper), photo (glossy, gloss, soft gloss, satin, matte, other inkjet photo), envelopes, labels, cards, specialty papers (glossy brochure, matte brochure, tri-fold brochure, Hagaki, greeting cards, other inkjet specialty paper)
Media weight, supported : Tray 1: 16 to 32 lb (plain paper); 33 to 80 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Tray 2: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Optional Tray 3: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 32 to 48 lb (brochure); 90 to 110 lb (card); Optional Tray 4: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 32 to 48 lb (brochure); 90 to 110 lb (card); Optional Tray 5: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 32 to 48 lb (brochure); 90 to 110 lb (card)
Finished output handling :
  • Sheetfed
Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption: 52 watts (printing), 12 watts (ready), 6.3 watts (sleep), 0.3 watts (manual-off), 0.3 watts (auto-off/manual on) 2 
Energy efficiency :
  • Compliant with Energy Star
  • Blue Angel
  • EPEAT Silver
Operating temperature range : 15 to 30ºC
Operating humidity range : 20 to 60% RH
Acoustic power emissions (ready): 3.5 B(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 20.8 x 18.2 x 17.9 in
Maximum dimensions (W x D x H): 36.7 x 29.3 x 17.9 in, (with left door open, main paper tray open)
Weight: 49 lb 1 
Package dimensions (W x D x H) : 603 x 565 x 553 mm
Package weight : 27.5 kg

What's included :

What's in the box: HP Pagewide Enterprise Color 556dn
HP Setup Ink Cartridges (yield after setup ~6000 pages CMYK)
Installation guide, Support flyer
Software drivers and documentation on CD-ROM
Power cord
Cable included : No, please purchase USB cable separately

Warranty : One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.