G751JY-VS71(WX) Notebook

The unbeatable gaming laptop with TurboMaster overclocking

G751 is an unbeatable gaming laptop thanks to its 4th-gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX graphics, with TurboMaster technology for stable GPU overclocking and ROG AudioWizard-enhanced audio for immersive gaming. Its intelligent dual-fan cooling system keeps everything cool even in the heat of battle, and special keys let you access Steam or share memorable gaming moments with the world!

Supreme gaming laptop with NVIDIA G-SYNC™ technology

ROG G751JT/JY now feature NVIDIA G-SYNC™ display technology! Thanks to close cooperation between the ASUS display R & D team and NVIDIA, G751JT/JY includes built-in G-SYNC™ to synchronize the display’s refresh rate with the NVIDIA GTX™ GPU for ultra-smooth visuals. G-SYNC™ helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!

Designed to get you in the game

With its aluminum finish and illuminated ROG logo, there’s no doubting the ROG G751’s gaming DNA. You’ll be immersed in a Full HD gaming world through a 178-degree wide-view angle display with an anti-glare coat; while an ergonomically-angled keyboard ensures no fatigue during marathon gaming sessions. There’s even special Game Keys for Steam, gameplay recording, and macros.

Awesome gaming performance

The quad-core Intel® i7 processor gives you the gaming performance you need without sacrificing efficiency, while gaming-grade NVIDIA® GeForce® GTX graphics satisfies the most hardcore gamer’s need for supreme visuals. ASUS TurboMaster Technology provides simple and stable real-time GPU overclocking; while an intelligent dual-fan cooling system ensures ROG G751 withstands the demands of high performance gaming.

Geared for incredible gaming experiences

Intel® Thunderbolt™ technology provides ultra-fast graphics and data transmission via a single connection; while GameFirst III optimizes networks to give you smooth, lag-free online gameplay. ROG G751 has a Full HD IPS display that gives you incredible levels of detail. It also has ASUS Trinity Display technology so you can hook the ROG G751 to up to three displays for multi-display gaming set-ups.

Realistic, immersive in-game audio

SonicMaster completely immerses you in high quality in-game audio, with MaxxAudio, a professional-grade processing tool, and ROG Audio Wizard giving you several preset audio modes suited for different gaming genres for total mastery over in-game sounds.
ROG G751 also includes Bass Eye – an internal subwoofer that’s perfectly balanced with the rest of the notebook for added low-frequency impact.

ASUS WebStorage

With ASUS WebStorage, your personal stuff is always with you on any internet-connected device. Your files are synchronized between all your devices, so you always have instant access to the latest versions. WebStorage offers you easy storage, sharing, and syncing of everything from business presentations to personal photo albums and your favorite music or movie files.

Manufacturer Part Number
G751JY-VS71(WX)
EAN/UPC
0889349361016,889349361016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS ROG G751JY-VS71(WX) Intel i7 2.6GHz 16GB 1TB HDD GTX 980M 4GB 17.3-inch IPS FHD Windows 10 Gaming Laptop

Processor
Intel® Core™ i7 4720HQ 2.6GHz Processor

Operating System
Windows 10 Home

Chipset
Intel® HM87 Express Chipset

Memory
16GB DDR3L MHz SDRAM, up to 32 G

Display
17.3" 16:9 IPS FHD (1920x1080) matte, Hardware supported G-Sync

Graphic
NVIDIA® GeForce® GTX980M with 4GB GDDR5

Storage
1TB HDD 7200 RPM

Optical Drive
DL DVD±RW/CD-RW

Card Reader
2 -in-1 card reader ( SD/ MMC)

Camera
1.2MP HD Web Camera

Networking
Integrated 802.11AC
Built-in Bluetooth™ V4.0
10/100/1000/Gigabits Base T

Interface
1 x Microphone-in jack
2 x Headphone-out jack (SPDIF)
1 x VGA port/Mini D-sub 15-pin for external monitor
4 x USB 3.0 port(s)
1 x RJ45 LAN Jack for LAN insert
1 x HDMI
1 x Thunderbolt port
1 x SD card reader
1 x AC adapter plug

Audio
Built-in Speakers And Digital Array Microphone
Built-in subwoofer
MaxxAudio support

Battery
8Cells 6000 mAh

Power Adapter
Output: 19.5 V DC, 9.23 A, 230 W
Input: 100 -240 V AC, 50/60 Hz universal
3/ 2 pin compact power supply system

Dimensions
16.4" x 12.5" x 0.9" ~ 1.7" (WxDxH) (w/ 8cell battery)

Weight
8.4 lbs (with 8 cell battery)

*All specifications are subject to change without notice. Please check with ASUS support for more detail.
This item has
ASUS ROG G751JY-VS71(WX) Intel i7 2.6GHz 16GB 1TB HDD GTX 980M 4GB 17.3-inch IPS FHD Windows 10 Gaming Laptop

+
* AC Adapter
* User Manual
* Warranty Card (1 Year International + 1 Year Accidental Damage Protection)
Warranty

Warranty : 1 years