ColorEdge CS2420 24.1" (61 cm) Hardware Calibration LCD Monitor

The features you need for creative work with a sleek, user-friendly design.

Let your creativity blossom wih this monitor for hobbyists and prosumers. Featuring a sleek, user-friendly design and many of the advanced features of EIZO's ColorEdge lineup, you can enjoy creating and editing digital photography, illustration, and more.

Manufacturer Part Number
CS2420-BK-CNX
EAN/UPC
0690592042634,690592042634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Black
 
Panel:  
Type: IPS
Backlight: Wide-Gamut LED
Size: 24.1" / 61.1 cm
Native Resolution: 1920 x 1200 (16:10 aspect ratio)
Viewable Image Size (H x V): 518.4 x 324.0 mm
Pixel Pitch: 0.270 x 0.270 mm
Pixel Density: 94ppi
Grayscale Tones: DisplayPort, HDMI: 1024 tones (a palette of 65 thousand tones)
DVI: 256 tones (a palette of 65 thousand tones)
Display Colors: DisplayPort, HDMI: 1.07 billion from a palette of 278 trillion
DVI: 16.77 million from a palette of 278 trillion
Viewing Angles (H / V, typical): 178°, 178°
Brightness (typical): 350 cd/m2
Recommended Brightness for Calibration: 120 cd/m2 or less
Contrast Ratio (typical): 1000:1
Response Time (typical): 15 ms (Gray-to-gray)
Wide Gamut Coverage (typical): Adobe RGB: 99%

Video Signals:  
Input Terminals: DVI-D 24 pin (with HDCP), DisplayPort (with HDCP), HDMI (with HDCP, Deep Color)
Digital Scanning Frequency (H / V): DisplayPort, DVI: 26 - 78 kHz, 24 - 61 Hz (VGA Text: 69 - 71 Hz)
HDMI: 15 - 78 kHz, 24 - 61 Hz (VGA Text: 69 - 71 Hz)

USB:  
Function: 1 port for monitor control
3-port USB hub
Standard: USB 3.0

Power:  
Power Requirements: AC 100 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 92W
Typical Power Consumption: 26W
Power Save Mode: Less than 0.7W
Standby Mode: Less than 0.6W
Power Management: Power Save (VESA DPM, DisplayPort Version 1.1a, and DVI DMPM)

Features & Functions:  
Digital Uniformity Equalizer: Yes
Preset Modes: Color Mode (Custom, Adobe RGB, sRGB, Calibration)
OSD Languages: English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese
Others: Color Adjustment (Brightness, Temperature, Gamma, Color Gamut, Hue, Saturation, Clipping, Gain, Independent 6-Color Control, Reset), Picture Expansion (Auto, Full Screen, Aspect Ratio, Dot by Dot), Input Color Format, Input Range, Noise Reduction, Auto Iuput Detection, Menu Rotation, USB CHARGE Port, Power Save, Indicatior, Beep, Input Skip, Mode Skip, Signal Info, Monitor Info, Key Lock, DP Power Save, DUE Priority, Signal Format, Monitor Reset

Physical Specifications:  
Dimensions (Landscape, W x H x D): 554.4 x 396 - 551 x 245 mm
Dimensions (Portrait, W x H x D): 362 x 565.4 - 647.2 x 245 mm
Dimensions (Without Stand, W x H x D): 554.4 x 362 x 64 mm
Net Weight: 7.8 kg / 17.2 lbs
Net Weight (Without Stand): 5.0 kg / 11.0 lbs
Height Adjustment Range: 155 mm
Tilt: 35° Up, 5° Down
Swivel: 344°
Pivot: 90°
Hole Spacing (VESA Standard): 100 x 100 mm

Environmental Requirements:  
Operating Temperature: 0 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %

Certifications & Standards (Please contact EIZO for the latest information.): CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, RCM, RoHS, WEEE, EAC, Energy labelling of televisions

Supplied Accessories (May vary by country. Please contact EIZO for details.): AC power cord, signal cables (DVI-D - DVI-D, Mini DisplayPort - DisplayPort), USB cable, Setup guide, EIZO LCD Utility Disk (ColorNavigator software, PDF user's manual), Stand base, Cable holder, Mounting screw, Quick reference, Warranty card

Warranty:
Five Years 2 5 
Zero bright sub-pixels for six months from date of purchase