Fire B018Y22BI4 Tablet

TINY PRICE BIG FUN

Fast and responsive

The fast quad-core processor consists of four high-performance 1.3 GHz cores for quick app launches, smooth games and videos, and great overall performance.

Beautiful 7” IPS display

Fire features a 1024 x 600 IPS display with 171 ppi for a bright display with vivid colors and whiter whites. Enjoy a great viewing experience at all angles through a combination of IPS (in-plane switching) technology and an advanced polarizing filter.

No more worrying about storage space

Keep photos, movies, and compatible apps and games with you using a microSD card slot to expand your tablet’s storage by up to 128 GB. Plus enjoy free unlimited cloud storage for all your Amazon content and photos taken with your Fire device.

Power when you need it

Don’t be tethered to an outlet—with up to 7 hours of mixed use battery life, Fire gives you the flexibility to go wherever the day takes you.

Capture life’s moments

Fire features a 2 MP rear-facing camera for taking photos or recording 720p HD video. The front-facing VGA camera is perfect for Skype calls with friends and family.

Stands up to everyday life

Amazon engineers Fire tablets to hold up against everyday life. As measured in tumble tests, Fire is almost 2x more durable than iPad Mini 4.

DESIGNED FOR ENTERTAINMENT

Read

Choose from millions of e-book and magazine titles. Connect with the largest online community of book lovers on Goodreads. Discover over a million titles with a Kindle Unlimited subscription. Also, listen to your favorite books with Audible.

Watch

Enjoy all your favorite movies and TV shows on Amazon Video, Netflix, HBO NOW, and more. Discover hundreds of thousands of TV episodes and movies, plus fling Amazon Video content to your TV using Second Screen.

Play

Over 300,000 apps including favorites like Facebook, Twitter, and Spotify. Plus Amazon Underground, a one-of-a-kind app store experience where over $20,000 in apps, games, and even in-app items are 100% free. Play great titles like Frozen Free Fall, Angry Birds Slingshot Stella, and Sonic Dash from developers like Disney, Gameloft, Rovio Entertainment, and more.

Manufacturer Part Number
B018Y22BI4
EAN/UPC
0841667103129,841667103129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display: 7" touchscreen, 1024 x 600 resolution at 171 ppi, SD video playback, with IPS (in-plane switching) technology and advanced polarizing filter
Size: 7.5" x 4.5" x 0.4" (191 x 115 x 10.6 mm)
Weight: 11.0 ounces (313 grams)
Actual size and weight may vary by configuration and manufacturing process
CPU & RAM: Quad-Core 1.3 GHz with 1 GB of RAM
Storage: 8 GB (4.5 GB available to user) or 16 GB (11.6 GB available to user) of internal storage. Add microSD card for up to 128 GB of additional storage for even more movies, TV shows, music, photos, personal videos, and apps. 
Some apps may require that they are installed on internal storage.
Battery Life: Up to 7 hours of reading, surfing the web, watching video, and listening to music. Battery life will vary based on device settings, usage, and other factors such as web browsing and downloading content. Actual results may vary.
Charge Time: Fully charges in under 6 hours using the micro-USB power adapter included in the box, or slightly longer with other micro-USB power adapters that you may already have
Wi-Fi Connectivity: Single-antenna Wi-Fi. Supports public and private Wi-Fi networks or hotspots that use the 802.11b, 802.11g, or 802.11n standard with support for WEP, WPA, and WPA2 security using password authentication; does not support connecting to ad-hoc (or peer-to-peer) Wi-Fi networks.
4G Connectivity: N/A
Ports: USB 2.0 (micro-B connector) to connect to a PC/Macintosh computer, or to charge your device with the included power adapter; microSD slot for external storage
Audio: 3.5 mm stereo jack and integrated speaker
Content Formats Supported: Kindle (AZW), KF8, TXT, PDF, unprotected MOBI, PRC natively, Audible Enhanced format (AAX), DOC, DOCX, JPEG, GIF, PNG, BMP, non-DRM AAC, MP3, MIDI, PCM/WAVE, OGG, WAV, M4V, MP4, AAC LC/LTP, HE-AACv1, HE-AACv2, MKV, AMR-NB, AMR-WB, HTML5, CSS3, 3GP, VP8 (WEBM)
Sensors: Accelerometer
Camera Specs: VGA front-facing camera. 2 MP rear-facing HD camera
Location Services: Location-based services via Wi-Fi
Available Colors: Black, Magenta, Blue, Tangerine
Additional Features: External volume controls, built-in Bluetooth with support for A2DP compatible stereo headphones, speakers, microphone, and LE accessories support
Accessibility Features: VoiceView and Screen Magnifier enable access to the vast majority of Fire tablet features. VoiceView features IVONA's award-winning natural language text-to-speech voice. Fire OS 5 also includes system wide closed caption settings, adjustable font sizes up to 50% larger, and a variety of book reading text adjustments such as adjustable colors and text spacing. Also includes adjustable font sizes/color, and built-in Oxford dictionary. Learn more
System Requirements: Fire is ready to use right out of the box—no setup, no software to install, no computer required to download content
Warranty and Service: 90-day Limited Warranty and service included. Optional 1-year, 2-year, and 3-year Extended Warranty available for U.S. customers sold separately. Use of Fire tablet is subject to the terms found. here
Included in the Box: Fire tablet, USB 2.0 cable, 5W power adapter, and Quick Start Guide