GT1080e DLP Projector

Conveniently project 100-inch image from just over a meter away

  • Create a 100” Full HD 1080p image from just over a metre away
  • Lights on viewing – 3000 ANSI Lumens
  • Easy connectivity - 2x HDMI and MHL support with built-in 10W speaker
  • Lightweight and portable (carry bag included)

Place your GT1080e on a coffee table and conveniently project a stunning 100 inch Full HD 1080p image from just over a meter from a flat surface or screen. Bright and versatile this portable projector is ideal for gamers with its low input latency, live sports and home entertainment any time of day. It even comes with a carry bag so you can take it round to a friend’s house for a sports event, movie night or games marathon to provide you with the best big screen experience anywhere with a flat surface.

An integrated speaker provides you with great sound and two HDMI inputs enables an easy setup. Perfect for connecting a laptop, PC, Blu-ray player, media streamer or games console. You can even turn it into a smart projector by connecting a HDMI dongle like the HDCast Pro (sold separately) or Apple TV™ to play games, stream videos and share photos on the big screen in the comfort of your own home.

Manufacturer Part Number
95.8ZF01GC2E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DarkChip 3 1080p DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness1 (Bright Mode): 3000 ANSI Lumens
Contrast: 25,000:1
Noise Level (Eco mode): 26dB
Lamp Type: 190W
Lamp Life2 Dynamic/Eco/Bright: 6500/6000/5000 (hrs)
Throw Ratio 3: 0.49:1
Zoom Type: Fixed
Projection Lens: F/2.8; f=7.42mm
Projection Screen Size: 1.15 - 7.67m (45.3" - 300") Diagonal 16:9
Projection Distance: 0.5 - 3.35 metres
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 116% ±5%
Keystone Correction: ± 40° Vertical
Weight (kg): 2.65
Dimensions (W x D x H) (mm): 315 x 224 x 114
I/O Connectors: 2 x HDMI (1.4a 3D support) + MHL v1.2, Audio Out 3.5mm, 12V trigger, 3D-Sync, USB service
Speaker (Watts): 10
Maximum Resolution: Full HD 1920 x 1080
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
Displayable Colours: 1073.4 Million
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Input Lag (ms): 33
Horizontal Scan Rate: 15.375~91.146 KHz
Vertical Scan Rate: 24 ~ 85Hz (120Hz for 3D)
Power Supply: 100-240V, 50-60Hz
Power Consumption: 233W Bright mode / 193W Eco mode (< 0.5W Standby)
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Uniformity: 80%
Security: Security bar, Kensington lock, password protection
On Screen Display: 27 Languages: English, French, German, Spanish, Italian, Portuguese, Dutch, Swedish, Finnish, Greek, Danish, Norwegian, Polish, Russian, Simplified_Chinese, Traditional_Chinese, Korean, Arabic, Japanese, Thai, Hungarian, Czechoslovak, Turkish, Vietnamese, Farsi, Romanian, Indonesian
Standard Accessories: Carry bag, lens cap, AC power cord, HDMI cable, remote control, 2x AA batteries, quick start card, CD user manual
Optional Accessories: Wireless 3D system, Wireless 3D glasses, DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
Warranty: 2 Years
RoHS: Compliant

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance