22" Class Full HD IPS LED Monitor (22" Diagonal)

ENJOY OUTSTANDING COLOR EXPRESSION

The LG IPS Monitor ensures and awesome picture quality that provides clear images and vivid colors from any angle for your viewing pleasure.

PROTECT YOUR EYES AND VIEW IN COMFORT

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

PRESET CUSTOMIZED OPTIONS WITH JUST A CLICK

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software.
It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

CUSTOMIZE YOUR WORKSPACE FOR MULTITASKING

OFFERS IMPROVED COLOR VISION TO COLOR WEAKNESS

Manufacturer Part Number
22MP48HQ-P
EAN/UPC
0719192199972,719192199972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Screen Size (Inches) 21.5”
Panel Type (TN, IPS) IPS
Colour Depth 16.7 Million Colours
Pixel Pitch (mm) 0.24795 x 0.24795
Aspect Ratio 16:9
Screen Resolution 1920 × 1080
Brightness (cd/m²) 250 cd/m²
Contrast Ratio 1000:1
Response Time (ms) 5ms
Viewing Angle (°) 178°/178°
Surface Treatment Anti-Glare, 3H

FEATURES

Reader Mode Yes
DDC/CI Yes
HDCP Yes
Intelligent Auto (Auto Adjustment) Yes
Plug & Play Yes
Colour Calibrated -
ENERGY STAR® Qualified Yes
Flicker Safe Yes
Pivot / Height Adjustable - / -
VESA Compatible Wall Mount Yes
Speakers -

INPUTS

D-Sub Yes
DVI-D -
HDMI Yes
Display Port -
USB -

POWER

Input 100~240Vac, 50/60Hz
Normal Consumption On (Typical) 23W
Power Save/Sleep Mode(Max) 0.3W

DIMENSIONS/WEIGHTS

Set with stand (WxDxH) 508.4x187.4x387.6mm 20” x 7.3” x 15.2”
Set without stand (WxDxH) 508.4x57.3x313.1mm 20” x 2.2” x 12.3”
Box (WxDxH) 577x381x118mm 22.7” x 15” x 4.6”
Set with Stand 2.7kg, 5.9lbs
Set without Stand 2.5kg, 5.5lbs
Box 4kg, 8.8lbs

UPC CODE

UPC Code 719192199972