OL1500RTXL2UN 1.5KVA Online UPS 2U sine wave LCD 100-125V RMCARD205 RT 3YR WTY

A rack/tower UPS with double-conversion topology, the CyberPower Smart App Online OL1500RTXL2UN provides sine wave output to mission-critical applications and equipment requiring seamless power protection. This model comes with an extendable LCD control panel, Smart Battery Management charging design, Fast Charge Technology, and energy-saving GreenPower UPS™ ECO Mode. The OL1500RTXL2UN offers generator compatibility and delivers clean AC power with zero transfer time. This model can use the BP36V60ART2U Extended Battery Module for expanded runtime and faster restoration of full backup power with Fast Charge Technology. The LCD control panel displays UPS status and configures operating settings from up to 10 ft. away (DB26 cable not included). The LCD control panel displays and allows configuration of IP address settings with the pre-installed RMCARD205.
The OL1500RTXL2UN comes with a three-year warranty (including batteries) and a $400,000 Connected Equipment Guarantee.

Manufacturer Part Number
OL1500RTXL2UN
EAN/UPC
0649532611782,649532611782
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General  
UPS Topology: Double-Conversion
Energy Saving: ECO Mode Efficiency >95%
ENERGY STAR® Qualified: Yes

Input
Voltage: 120 VAC
Input Voltage Range:

  • 60 – 69 VAC for 0–60% load 
  • 70 – 79 VAC for 0–70% load 
  • 80 – 89 VAC for 0–80% load 
  • 90 – 95 VAC for 0–90% load 
  • 96 – 150 VAC for 0–100% load
Frequency Range: 40 – 70 Hz
Input Power Factor: 0.99
Cold Start: Yes
Plug Type: NEMA 5-15P
Cord Length: 10 ft

Output
VA: 1,500 VA
Watts: 1,350 W
On Battery Voltage: 100, 110, 115, 120, 125 VAC (Configurable) ± 2%
On Battery Frequency: 50/60 Hz ± 0.25 Hz (auto-sensing or configurable)
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-15R (8)
Outlets - Total: 8
Rated Power Factor: 0.9
Crest Factor: 3:1
Harmonic Distortion: THD < 3% at Linear Load, < 5% at Non-linear Load
ECO Mode Voltage Regulation: ±10%, ±15% (Configurable)
Bypass: Internal Bypass (Automatic and Manual)
Overload Protection:
Line Mode:
  • 105~125% Load for 1 min
  • 126~150% Load for 10 sec
Battery Mode:
  • 105~130% Load for 10 sec
  • 131~150% Load for 2 sec 
Transfer Time: 0 ms

Battery  
Runtime at Half Load: 11 minutes
Runtime at Full Load: 3 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Battery Quantity: 3
Hot-Swappable: Yes
User Replaceable: Yes
Replacement Battery Cartridge: RB1290X3L
Replacement Battery Cartridge Quantity: 1
Typical Recharge Time: 4 hours
Extended Battery Option: BP36V60ART2U
Smart Battery Management (SBM) Mode: Yes

Surge Protection & Filtering  
Surge Suppression: 1,335 J (IEC 61000-4-5 Level 3)
EMI/RFI Filter: Yes
Phone / Network Protection RJ11/RJ45: 1-In / 1-Out
Management & Communications   LCD Control Panel: Access 42 information status and configuration settings via the Information and Configuration Menus, in addition to an Event Log Menu.
Rotatable LCD Control Panel: Yes
Extendable LCD Control Panel: Yes - DB26 cable not included
HID Compliant USB Port: Yes
Serial Port: Yes
EPO Port: Yes
Dry Contacts: Yes
Management Cable: USB Cable, Serial Cable
LED Indicators:
  • Power On (white) 
  • Line Mode (green) 
  • Battery Mode (yellow) 
  • Bypass Mode (yellow) 
  • Fault (red) 
  • Replace Battery (red)
Audible Alarms: Battery Mode
  • Battery Low 
  • Overload 
  • UPS Fault 
  • Replace Battery
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: RMCARD205 Included

Physical  
Rack Size: 2U
Form Factor: Rack/Tower
Enclosure Contruction: Steel
Mounting Hardware: Included
Dimensions - W×H×D (in): 17 × 3.5 × 16.9 inches
Dimensions - W×H×D (mm): 433 × 88 × 430 mm
Weight (lbs): 39.6 lbs
Weight (kg): 18 kg
Shipping Dimensions - W×H×D (in): 21.65 × 9.45 × 23.23 inches
Shipping Weight (lbs): 53.9 lbs
Shipping Weight (kg): 24.4 kg

Environmental  
Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 90% (non-condensing)
Operating Elevation: 0 – 10,000 ft (0 – 3,000 m)
Storage Temperature: -4 – 113 °F (-20 – 45 °C)
Storage Relative Humidity: 0 – 95% (non-condensing)
Storage Elevation: 0 – 50,000 ft (0 – 15,000 m)
Online Thermal Dissipation: 512 BTU/hr
Audible noise at 1.5M from surface of unit: <50dBA

Certifications
Safety:
  • UL1778 
  • CSA C22.2 NO.107.3-05 
  • FCC DOC Class A
Environmental: RoHS Compliant

Warranty  
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000